Saginaw Control & Engineering Enclosure SCE-1PBXI

Description
PUSHBUTTON ENCLOSURE, 1 HOLE, 22MM. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON ENCLOSURE, 1 HOLE, 22MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 33915591 - Radwell International
Willingboro, NJ, United States
Enclosure
33915591
Enclosure 33915591
PUSHBUTTON ENCLOSURE, 1 HOLE, 22MM. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURE, 1 HOLE, 22MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 33915591
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 127-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2135 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.72 inch (120 mm)
View Details
Boxes - 2946-899-631-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details