Saginaw Control & Engineering Enclosure SCE-604ELJSS

Description
STAINLESS STEEL ELJ ENCLOSURE, UL RATING 3R; 4_4X; TYPE 12. FREE 2 YEAR RADWELL WARRANTY
Description
STAINLESS STEEL ELJ ENCLOSURE, UL RATING 3R; 4_4X; TYPE 12. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 33910010 - Radwell International
Willingboro, NJ, United States
Enclosure
33910010
Enclosure 33910010
STAINLESS STEEL ELJ ENCLOSURE, UL RATING 3R; 4_4X; TYPE 12. FREE 2 YEAR RADWELL WARRANTY

STAINLESS STEEL ELJ ENCLOSURE, UL RATING 3R; 4_4X; TYPE 12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 33910010
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832119 - RS Components, Ltd.
Specs
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
Depth 1.3 inch (33 mm)
View Details