Saginaw Control & Engineering Enclosure SCE-404SC

Description
SC ENCLOSURE, UL LISTED TYPE 3R_ 4 AND 12, HEIGHT: 4.13 INCH, WIDTH: 4.00 INCH, DEPTH: 3.00 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
SC ENCLOSURE, UL LISTED TYPE 3R_ 4 AND 12, HEIGHT: 4.13 INCH, WIDTH: 4.00 INCH, DEPTH: 3.00 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 33916156 - Radwell International
Willingboro, NJ, United States
Enclosure
33916156
Enclosure 33916156
SC ENCLOSURE, UL LISTED TYPE 3R_ 4 AND 12, HEIGHT: 4.13 INCH, WIDTH: 4.00 INCH, DEPTH: 3.00 INCH. FREE 2 YEAR RADWELL WARRANTY

SC ENCLOSURE, UL LISTED TYPE 3R_ 4 AND 12, HEIGHT: 4.13 INCH, WIDTH: 4.00 INCH, DEPTH: 3.00 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 33916156
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2559 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details