Mar Cor Purification Reverse Osmosis System 4400C Series

Description
The Mar Cor 4400C Series Reverse Osmosis Systems are designed to produce up to 17 USgpm (3.86 m3/h) of pure water. The 4400C Series provides high quality product water, user-friendly controls, durable construction, and easy installation. All systems are built to exacting standards under ISO 9001:2008. Standard Features Frame: Powder Coated Steel Membrane Elements: TF Polyamide Membrane Housing: Stainless Steel Low Pressure Pipe: Sch. 80 PVC High Pressure Pipe: Stainless Steel Control Enclosure: NEMA 4/12 Pump: Stainless Steel1.0 - micron graded density pre-filter Automatic inlet shut-off valve Multi-stage 316SS centrifugal pump, TEFC Three variable flow meters Stainless steel pressure gauges Programmable auto-flush feature Digital system control Adjustable reject recirculation Clean-In-Place valving Automatic permeate divert system add-on Up to 75% recovery
Datasheet
Description
The Mar Cor 4400C Series Reverse Osmosis Systems are designed to produce up to 17 USgpm (3.86 m3/h) of pure water. The 4400C Series provides high quality product water, user-friendly controls, durable construction, and easy installation. All systems are built to exacting standards under ISO 9001:2008. Standard Features Frame: Powder Coated Steel Membrane Elements: TF Polyamide Membrane Housing: Stainless Steel Low Pressure Pipe: Sch. 80 PVC High Pressure Pipe: Stainless Steel Control Enclosure: NEMA 4/12 Pump: Stainless Steel1.0 - micron graded density pre-filter Automatic inlet shut-off valve Multi-stage 316SS centrifugal pump, TEFC Three variable flow meters Stainless steel pressure gauges Programmable auto-flush feature Digital system control Adjustable reject recirculation Clean-In-Place valving Automatic permeate divert system add-on Up to 75% recovery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Osmosis System - 4400C Series - Mar Cor Purification
Skippack, PA, USA
Reverse Osmosis System
4400C Series
Reverse Osmosis System 4400C Series
The Mar Cor 4400C Series Reverse Osmosis Systems are designed to produce up to 17 USgpm (3.86 m3/h) of pure water. The 4400C Series provides high quality product water, user-friendly controls, durable construction, and easy installation. All systems are built to exacting standards under ISO 9001:2008. Standard Features Frame: Powder Coated Steel Membrane Elements: TF Polyamide Membrane Housing: Stainless Steel Low Pressure Pipe: Sch. 80 PVC High Pressure Pipe: Stainless Steel Control Enclosure: NEMA 4/12 Pump: Stainless Steel1.0 - micron graded density pre-filter Automatic inlet shut-off valve Multi-stage 316SS centrifugal pump, TEFC Three variable flow meters Stainless steel pressure gauges Programmable auto-flush feature Digital system control Adjustable reject recirculation Clean-In-Place valving Automatic permeate divert system add-on Up to 75% recovery

The Mar Cor 4400C Series Reverse Osmosis Systems are designed to produce up to 17 USgpm (3.86 m3/h) of pure water. The 4400C Series provides high quality product water, user-friendly controls, durable construction, and easy installation. All systems are built to exacting standards under ISO 9001:2008.
Standard Features

  • Frame: Powder Coated Steel
  • Membrane Elements: TF Polyamide
  • Membrane Housing: Stainless Steel
  • Low Pressure Pipe: Sch. 80 PVC
  • High Pressure Pipe: Stainless Steel
  • Control Enclosure: NEMA 4/12
  • Pump: Stainless Steel1.0 - micron graded density pre-filter
  • Automatic inlet shut-off valve
  • Multi-stage 316SS centrifugal pump, TEFC
  • Three variable flow meters
  • Stainless steel pressure gauges
  • Programmable auto-flush feature
  • Digital system control
  • Adjustable reject recirculation
  • Clean-In-Place valving
  • Automatic permeate divert system add-on
  • Up to 75% recovery
Supplier's Site Datasheet

Technical Specifications

  Mar Cor Purification
Product Category Filtration Equipment
Product Number 4400C Series
Product Name Reverse Osmosis System
Equipment Type Reverse Osmosis
Unlock Full Specs
to access all available technical data

Similar Products

Critical Fuel Particulate Vessel - CFF Series - Kaydon Filtration Corporation
Specs
Description / Other Type Particulate Filtration
Application / Industry Oil / Fuel
View Details
HGF High Performance Gravity Filter -  - Filtertech, Inc.
Specs
Equipment Type Gravity Sedimentation
View Details
Grit Chamber - PISTA® 360™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details