Mar Cor Purification High Efficiency USP High Purity Water System BioPure LSX

Description
Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water grade. The BioPure LSX system has been designed to minimize energy consumption, while the automated heat sanitization process allows for greater bacterial control. This reduces the need for chemicals and leads to increase peace of mind and less down time. The BioPure LSX has ethernet and USB connections for remote monitoring and troubleshooting. Standard Features Single pass RO-EDI design Single skid, space saving design Automatic Hot Water sanitization programs All pharmaceutical grade 316L stainless steel tubing and <25Ra wetted surfaces. All welds are visually inspected Tri-clamp connections aid in sanitary design High efficiency motors with variable frequency drive Built in electric heater Sanitization Break Tank (100 US gallons) Fast installation and start-up Modulating valves allow user to dial in required flowrates within production range Self-adjusting reject flows allow for water savings in high recovery mode Differential pressure monitoring across filters and RO membranes
Datasheet
Description
Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water grade. The BioPure LSX system has been designed to minimize energy consumption, while the automated heat sanitization process allows for greater bacterial control. This reduces the need for chemicals and leads to increase peace of mind and less down time. The BioPure LSX has ethernet and USB connections for remote monitoring and troubleshooting. Standard Features Single pass RO-EDI design Single skid, space saving design Automatic Hot Water sanitization programs All pharmaceutical grade 316L stainless steel tubing and <25Ra wetted surfaces. All welds are visually inspected Tri-clamp connections aid in sanitary design High efficiency motors with variable frequency drive Built in electric heater Sanitization Break Tank (100 US gallons) Fast installation and start-up Modulating valves allow user to dial in required flowrates within production range Self-adjusting reject flows allow for water savings in high recovery mode Differential pressure monitoring across filters and RO membranes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency USP High Purity Water System - BioPure LSX - Mar Cor Purification
Skippack, PA, USA
High Efficiency USP High Purity Water System
BioPure LSX
High Efficiency USP High Purity Water System BioPure LSX
Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water grade. The BioPure LSX system has been designed to minimize energy consumption, while the automated heat sanitization process allows for greater bacterial control. This reduces the need for chemicals and leads to increase peace of mind and less down time. The BioPure LSX has ethernet and USB connections for remote monitoring and troubleshooting. Standard Features Single pass RO-EDI design Single skid, space saving design Automatic Hot Water sanitization programs All pharmaceutical grade 316L stainless steel tubing and <25Ra wetted surfaces. All welds are visually inspected Tri-clamp connections aid in sanitary design High efficiency motors with variable frequency drive Built in electric heater Sanitization Break Tank (100 US gallons) Fast installation and start-up Modulating valves allow user to dial in required flowrates within production range Self-adjusting reject flows allow for water savings in high recovery mode Differential pressure monitoring across filters and RO membranes

Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water
grade.
The BioPure LSX system has been designed to minimize energy consumption, while the automated heat sanitization process allows for greater bacterial control. This reduces the need for chemicals and leads to increase peace of mind and less down time. The BioPure LSX has ethernet and USB connections for remote monitoring and troubleshooting.

Standard Features

  • Single pass RO-EDI design
  • Single skid, space saving design
  • Automatic Hot Water sanitization programs
  • All pharmaceutical grade 316L stainless steel tubing and <25Ra wetted surfaces.
  • All welds are visually inspected
  • Tri-clamp connections aid in sanitary design
  • High efficiency motors with variable frequency drive
  • Built in electric heater
  • Sanitization Break Tank (100 US gallons)
  • Fast installation and start-up
  • Modulating valves allow user to dial in required flowrates within production range
  • Self-adjusting reject flows allow for water savings in high recovery mode
  • Differential pressure monitoring across filters and RO membranes
Supplier's Site Datasheet

Technical Specifications

  Mar Cor Purification
Product Category Filtration Equipment
Product Number BioPure LSX
Product Name High Efficiency USP High Purity Water System
Equipment Type Reverse Osmosis
Unlock Full Specs
to access all available technical data

Similar Products

MAC106 – Disc Bowl Manual Centrifuge -  - Filtertech, Inc.
Specs
Equipment Type Centrifuge
View Details
Critical Fuel Particulate Vessel - CFF Series - Kaydon Filtration Corporation
Specs
Description / Other Type Particulate Filtration
Application / Industry Oil / Fuel
View Details
Baffle System Grit Chamber - OPTIFLOW 270® - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details