Port Plastics, Inc. Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| 30% Carbone Fiber-Reinforced) PEEK combines even higher stiffness, mechanical strength and creep resistance than Ketron GF30 PEEL with an optimum wear resistance. | |
| a highly chemically resistant crystalline thermoplastic. It is used extensively in the chemical processing industry by users looking for plastic chemical resistance. | |
| A modified POM-C which contains a special additive that allows for a very high degree of contrast when marked with laser etching plastic technology. | |
| a proprietary formulation of flame retardant polypropylene is designed for wet process tools, furniture, and cabinetry construction for the semiconductor industry. | |
| A semi crystalline, high temperature thermoplastic. In addition to the low water absorption, PPS also shows good dimensional stability, low tendency to creep and excellent electrical properties, and is thus... | |
| a superior aesthetic white PVC FM4910 fire propagation & smoke generation criteria for applications such as wet benches, processing tools, furniture & cabinetry in cleanroom environments. | |
| an unreinforced, semi-crystalline thermoplastic polyester based on polyethylene terephthalate (PET-P). It is characterized as having the best dimensional stability coupled with excellent wear resistance, a low coefficient of friction, high... | |
| Duratron® PAI T5030 GF PAI Extruded is 30% glass-reinforced. It offers high rigidity, retention of stiffness, a low expansion rate and improved load carrying capabilities. This grade is well suited... | |
| Duratron® PEI U1000 Extruded is an amorphous polymer offering high strength and excellent flame and heat resistance. It performs continuously to 340°F (170°C), making it ideal for high strength/ high... | |
| Duratron® T5530 is 30% glass reinforced, compression molded PAI. It is ideal for higher load structural or electronic applications. This grade is similar in composition to Duratron® 5030 PAI. It... | |
| Ertalyte® PET FG (Food Grade) is an unreinforced, semi-crystalline grade that is characterized by its excellent wear resistance, low coefficient of friction, high strength, and resistance to moderately acidic solutions. | |
| Ertalyte® TX Food Grade PET-P is an unreinforced, semi-crystalline grade that exhibits superior dimensional stability, excellent wear resistance, a low coefficient of friction, high strength and rigidity, outstanding stain resistance,... | |
| Fluorosint® 207 Polytetrafluoroethyl ene PTFE is a Food Contact Compliant grade of Fluorosint® with a unique combination of dimensional stability and creep resistance, exceptional sliding and wear properties, and outstanding... | |
| Fluorosint® HPV PTFE is a high-performance bearing grade of Fluorosint – optimized for high PV and very low “K” or wear factor. Fluorosint HPV PTFE was developed for bearing applications... | |
| formulated for fire safety in cleanroom applications. It provides a more competitive alternative when a factory mutual listing is not required. | |
| General-purpose grade that is unreinforced and offers the highest elongation and toughness of all PEEK grades. | |
| HYDEX® 4101 UD Blue has been specifically designed for the demanding environment of the food processing industry. For several years, the industry has been moving towards materials used in equipment... | |
| is a wear-resistant POM (acetal) that provides a unique combination of light weight, chemical resistance and ability to perform in moist/wet applications – while being fully metal detectable to >27mm3. | |
| Ketron® 1000 PEEK is a general-purpose grade that is unreinforced and offers the highest elongation and toughness of all PEEK grades. The newly available black PEEK 1000 is ideal for... | |
| Ketron® CLASSIXTM LSG PEEK white are produced from Invibio® PEEK-CLASSIXTM White resin. This material exhibits a unique combination of mechanical properties, temperature and chemical resistance. The composition of the Invibio... | |
| Ketron® MD PEEK (Metal Detectable PEEK) consists of a metal detectable additive that has been specifically tailored to use in the food processing and packaging industries where it can be... | |
| Ketron® TX Polyetheretherketone PEEK FG (Food Grade) is an internally lubricated, EU 10/2011 and FDA Compliant grade that offers improved wear and frictional performance over virgin PEEK. Often favored for... | |
| Kyron® EM 2204 is an injection molded CM filled PEEK that is designed to provide superior stability due to low CLTE and enhanced stiffness. | |
| Kyron® GC-100 is an injection-molded, high-temperature material offering outstanding stiffness and machinability without the presence of fiber. It is designed specifically for burn-in and test socket applications that require an... | |
| material is an ultra-pure fluoropolymer product suited for harsh chemical, thermal, and ultraviolet environments. Kytec® PVDF is resistant to most acids, bases, and organic solvents. | |
| Nylatron® VMX Food Grade PA6 shapes have been specifically developed for use in the food processing and packaging industries, where they offer three-way detectability (Visual, Metal, X-ray) for easy traceability... | |
| PEEK material that has excellent dimensional stability. It is flame retardant and self-extinguishing with a very low smoke density. | |
| polyester is specially formulated to provide improved toughness, and enhanced machinability. This PET polyester also offers excellent sliding and wear properties, and a low coefficient of friction. | |
| Polymer plus ceramic blend developed to withstand oxygen plasma & yet deliver ultra pure properties. | |
| Polyvinylidene fluoride is an opaque, semi crystalline, thermoplastic fluoropolymer. PVDF is characterised by excellent chemical resistance without having the disadvantages of low mechanical values and/or processing difficulties which can be... | |
| PTFE filled PEEK is a material that exhibits extremely good sliding and wear properties. Ensinger manufactures this material under the trade name TECAPEEK TF10 blue, using Victrex® PEEK 450G polymer. | |
| PTFE is one of the most commonly used and important fluoropolymer materials, useful in a wide variety of applications. It is a commonly preferred material for sliding applications, and especially... | |
| Reinforced with a proprietary synthetic mica, Semitron® ESd 500HR offers an excellent combination of low frictional properties and dimensional stability. Semitron® ESd 500HR should be considered wherever PTFE is used. | |
| Semitron ® ESd 520 HR has an industry first combination of electrostatic dissipation (ESd), high strength and heat resistance. This new ESd material is ideal for making nests, sockets and... | |
| Semitron® CMP XL20 is the premium CMP material that was developed to give new tool designers and forward-thinking end users an opportunity to increase the number of devices successfully produced... | |
| Semitron® ESd 225 POM uses Acetal POM as a base resin. Acetal is an engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. | |
| Semitron® ESd 300 PET uses PET (Polyethylene terephthalate) is a polyester resin known for its toughness, chemical resistance and dimensional stability. By offering higher dimensional stability than products using POM... | |
| Semitron® ESd 410C PEI is a Static Dissipative material that uses PEI Ultem® as a base resin. Semitron® ESd 420 offers excellent stability of physical and mechanical properties at elevated... | |
| Semitron® ESd 420 PEI is a Static Dissipative material that uses PEI Ultem® as a base resin. Semitron® ESd 420 offers excellent stability of physical and mechanical properties at elevated... | |
| Semitron® ESd 420V is a Static Dissipative material that uses PEI Ultem® as a base resin. Semitron® ESd 420 offers excellent stability of physical and mechanical properties at elevated temperatures... | |
| Semitron® ESd 480 PEEK uses PEEK as a base resin. PEEK offers excellent properties in terms of wear resistance, low coefficient of friction and low coefficient of thermal expansion. As... | |
| Semitron® ESd 490 HR PEEK uses PEEK as a base resin. PEEK offers excellent properties in terms of wear resistance, low coefficient of friction and low coefficient of thermal expansion. | |
| Semitron® ESd 520 HR PAI uses Solvay Torlon® PAI polyamide-imide resin as a base resin. PAI offers PAI greater compressive strength and higher impact resistance than most advanced engineering plastics. | |
| Semitron® MDS 100 was developed specifically to provide a highly rigid, stable, moisture-resistant platform for precision structural applications. Its unique, proprietary polymer matrix makes it ideal for use in parts... | |
| SUSTADUR® PET consists of a thermoplastic polyester that is a semi-crystalline material. This material offers good wear resistance, excellent dimensional stability, very low moisture absorption, high wear resistance, high tensile... | |
| SUSTADUR® PET TF contains a PTFE additive which offers a lower coefficient of friction, improved wear resistance and a higher limiting PV (pressure-velocity). | |
| Sustamid 6G ESD 60 is a high-molecular and semi-crystalline thermoplastic form-polymerised Polyamide 6. | |
| Sustamid 6G ESD 90 uses Nylon PA 6 which offers the toughness known from Nylon in a unique Static Dissipative product. Key attributes are high impact strength, good slip and... | |
| SustaPEEK FG is a semi-crystalline, natural-colored polyetheretherketone (PEEK) grade. It is a medical-grade material that is self-extinguishing and flame retardant. It has excellent dimensional stability and very low smoke density. | |
| SUSTAPEEK is a semi-crystalline thermoplastic that has excellent dimensional stability. Additionally, it has low smoke density, flame retardant and self-extinguishing properties. | |
| SUSTARIN® C is a general-purpose copolymer acetal that is porosity free. The technology used in Rochling’ manufacturing process ensures that every sheet and rod is free of centerline or core... | |
| TECADUR PBT UD blue (HYDEX 4101) has been specifically designed for the demanding environment of the food processing industry. This multi-detectable plastic with specially formulated fillers is detectable to both... | |
| TECAFLON PVDF ELS is a filled PVDF fluoropolymer with conductive carbon black offering an electrical conductive PVDF. It combines high thermal loading resistance, high density and high chemical resistance with... | |
| TECAFORM AH blue is a POM-C acetal copolymer that is colored brilliant blue in order to optimize the material's effectiveness in food plants that use optical detection equipment to identify... | |
| TECAFORM AH ID inductive detectable POM-C is modified with a metal detectable filler that provides excellent protection while monitoring for unwanted particulates. | |
| TECAFORM AH LA blue is a POM-C material benefiting users through the addition of a solid lubricant additive. This addition of solid lubricant improves the sliding and frictional properties as... | |
| TECAFORM® AH ELS POM uses Acetal POM as a base resin. Acetal is an engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. | |
| TECAFORM® AH FG blue is a POM-C acetal copolymer that is colored brilliant blue in order to optimize the material’s effectiveness in food plants that use optical detection equipment to... | |
| TECAFORM® AH SD POM uses Acetal POM as a base resin. Acetal is an engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. | |
| TECAFORM® AH UD blue is a revolutionary new food grade plastic that is an Ultra Detectable acetal copolymer designed specifically for food contact applications in the food industry. Food safety... | |
| TECAMID® 6 ID blue is modified with an metal detectable filler, and is likewise pigmented with a food compliant blue colorant. Ensinger manufactures the product under the tradename TECAMID 6... | |
| TECAPAI CM XP530 black-green is a compression molded polyamide-imide material that is modified with 30% glass fibre filler. Produced using Solvay Torlon® plastic polymer, TECAPAI CM XP530 delivers a unique... | |
| TECAPEEK® CMF white is a composite material based on Victrex® PEEK 450G polymer, that is filled with ceramic. This material has been specifically designed with the requirements of the semiconductor... | |
| TECAPEEK® CMP NATURAL is a Victrex® PEEK polymer specially modified for applications in the semiconductor industry, and more specfically for parts in CMP (chemical mechanical planarization) equipment. The material maintains... | |
| TECAPEEK® ID blue is a metal detectable PEEK made with Victrex® PEEK polymer. This PEEK has been modified with a detectable filler designed to increase detectability in food and pharmaceutical... | |
| TECAPEEK® natural is a high performance, high temperature, semi crystalline thermoplastic and may use Victrex® PEEK 450G or Solvay Ketaspire® KT-820 polymer. The most well known and important member of... | |
| TECAPEEK® SD black uses PEEK as a base resin. PEEK offers excellent properties in terms of wear resistance, low coefficient of friction and low coefficient of thermal expansion. As well... | |
| TECAPEEK® SE NATURAL is a Victrex® PEEK polymer modified for Semiconductor industry applications. Due to its low ionic impurities, this material is well suited to applications where high purity is... | |
| TECAPEEK® UD blue multi-detectable plastic has the highest temperature and chemical resistance capability of all of Ensinger’s Ultra-detectable Products. With a heat deflection temperature over 300°F, and excellent resistance to... | |
| TECAPEI® GF30 natural is a special 30% glass fibre reinforced PEI and in comparison to unfilled PEI (TECAPEI natural), PEI GF30 demonstrates high rigidity, very high mechanical strength, as well... | |
| TECAPEI® natural (PEI) is an unreinforced polyetherimide, suitable for contact with foods, that exhibits high mechanical strength and rigidity. The characteristic profile includes very good hydrolysis resistance, and dimensional stability,... | |
| TECAPET TF grey is PTFE modified, giving excellent slide / wear characteristics. TECAPET TF is often used for parts in the food processing industry, as it is approved for direct... | |
| TECAPET white is formulated to provide improved toughness, and enhanced machinability. The material also offers excellent sliding and wear properties as well as a low coefficient of friction… | |
| TECATRON® SE natural is a high-performance thermoplastic designed specifically for semiconductor applications. It combines good mechanical properties with excellent thermal and chemical resistance properties. Its low ionic impurities make it... | |
| TECATRON® SX natural is a high performance plastic which has been especially developed for applications in the semiconductor industry. Particularly the combination of excellent wear and sliding properties makes this... | |
| Techtron® HPV PPS FG (Food Grade) is an internally lubricated, EU 10/2011 and FDA Compliant PPS material that offers superior wear resistance, outstanding chemical and hydrolysis resistance, excellent dimensional stability,... | |
| Techtron® PPS 40% GF (CM) is the most recognized PPS. It is compression molded and offers better dimensional stability and thermal performance than Techtron® PPS and maintains its strength to... | |
| Techtron® PPS offer the broadest resistance to chemicals of any advanced engineering plastic. They have no known solvents below 392°F (200°C) and offer inertness to steam, strong bases, fuels and... | |
| the homopolymer of 1, 1-difluoroethene, is a tough engineering thermoplastic that offers a unique balance of properties. Kytec® has the characteristic stability of fluoropolymers when exposed to harsh thermal, chemical,... | |
| The ideal material where an antistatic action is required in addition to good sliding and anti-abrasion properties. | |
| The most well known and important member of the polyaryletherketone group combines excellent wear, and very good mechanical properties, even under thermal load. | |
| The Port Plastics family offers a broad range of plastics for direct contact with food. We offer the widest range of plastics that meet both FDA compliance & EU compliance. | |
| Tivar® 1000 is a cost-effective solution for food handling problems, and meets FDA, USDA and 3-A Dairy guidelines for food processing and handling. Tivar® 1000 sets the standard for engineered... | |
| TIVAR® CleanStat™ EC FG (Food grade) is an electrically conductive UHMW-PE that meets both EU and FDA compliance requirements for food contact applications. It provides clean surfaces and edges after... | |
| TIVAR® H.O.T Food Grade UHMW-PE shapes are formulated to maintain key performance properties at a higher operating temperature ranges. This UHMW-PE grade excels in a variety of industrial manufacturing environments... | |
| TIVAR® HPV Food Grade UHMW-PE offers superior quality plastic material and finished parts for all touch points in your conveyor system where friction and wear appear. TIVAR® HPV was developed... |