TECAFORM® AH LM white is a modified POM-C (Polyacetal Copolymer) material characterized by its white color and a density of 1.42 g/cm². This product exhibits high strength and toughness, making it suitable for demanding applications. It features good machinability and excellent sliding and wear properties, which are beneficial in various engineering contexts. The material is resistant to cleaning agents and is laser-markable, allowing for clear markings in applications where identification is crucial. It is applicable in multiple industries, including conveyor technology, mechanical engineering, precision engineering, automotive, electrical engineering, home appliances, and medical technology. Mechanical properties include a tensile strength of 8200 psi, a flexural strength of 11,200 psi, and an elongation at break of 54%. The material can withstand long-term service temperatures up to 212°F and short-term temperatures up to 284°F. Additionally, it has a low moisture absorption rate of 0.12% after 24 hours, indicating good dimensional stability in humid environments. Overall, TECAFORM® AH LM white is a versatile material that can be considered for projects requiring durability, machinability, and resistance to various environmental factors.
A modified POM-C which contains a special additive that allows for a very high degree of contrast when marked with laser etching plastic technology.
| Port Plastics, Inc. | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Name | TECAFORM® AH LM white |
| Type | Thermoplastic |