Port Plastics, Inc. Techtron PPS 40% GF

Description
Techtron® PPS 40% GF (CM) is the most recognized PPS. It is compression molded and offers better dimensional stability and thermal performance than Techtron® PPS and maintains its strength to above 425°F (220°C).
Datasheet
Description
Techtron® PPS 40% GF (CM) is the most recognized PPS. It is compression molded and offers better dimensional stability and thermal performance than Techtron® PPS and maintains its strength to above 425°F (220°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techtron PPS 40% GF -  - Port Plastics, Inc.
Irving, Texas, United States
Techtron PPS 40% GF
Techtron PPS 40% GF
Techtron® PPS 40% GF (CM) is the most recognized PPS. It is compression molded and offers better dimensional stability and thermal performance than Techtron® PPS and maintains its strength to above 425°F (220°C).

Techtron® PPS 40% GF (CM) is the most recognized PPS. It is compression molded and offers better dimensional stability and thermal performance than Techtron® PPS and maintains its strength to above 425°F (220°C).

Supplier's Site Datasheet

Technical Specifications

  Port Plastics, Inc.
Product Category Polymers and Plastic Resins
Product Name Techtron PPS 40% GF
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
High Performance Polyimide Wire Enamels - ULTRATHERM - ELANTAS North America LLC
Specs
Type Thermally cured
Chemical System Polyimide or Bismaleimide (BMI)
Industry Electronics; Electrical Power or High Voltage
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151 Cast - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 11000 psi (75843 KPa)
Elongation 360.0 %
View Details
ExxonMobil™ Polypropylene (PP), Impact copolymer resins - ExxonMobil™ PP7064L1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details