Port Plastics, Inc. Datasheets for Plastic Plate, Rod, and Stock Shapes

Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
Plastic Plate, Rod, and Stock Shapes: Learn more

Product Name Notes
Duratron® 7000 PI is an exceptional value for applications where thermal requirements exclude Duratron PAI and do not require the extraordinary thermal resistance of Duratron PBI. Duratron PI is available...
Low Stress PP is polypropylene plate developed specifically for demanding Wet Process Semiconductor applications that requires a high level of dimensional stability.
Semitron® MP 370 uses modified PEEK as a base resin offering higher heat for improved ability to machine clean fine features and improved toughness to resist breakage in use when...
TECAPEEK LP TV20 BEIGE is a filled PEEK material that is available in 1,2,3,4,5 & 6mm thick plates as well as adjustable thickness ranging from 0.5mm up to 10mm thick...