Port Plastics, Inc. Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes
Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more
| Product Name | Notes |
|---|---|
| a transparent, corrosion resistant CPVC sheet with a smooth polished surface on both sides. Boltaron® 4325 is suitable for thermoforming and meets FM Global Cleanroom Materials flammability test protocol (Class... | |
| Duratron® 7000 PI is an exceptional value for applications where thermal requirements exclude Duratron PAI and do not require the extraordinary thermal resistance of Duratron PBI. Duratron PI is available... | |
| Low Stress PP is polypropylene plate developed specifically for demanding Wet Process Semiconductor applications that requires a high level of dimensional stability. | |
| Semitron® MP 370 uses modified PEEK as a base resin offering higher heat for improved ability to machine clean fine features and improved toughness to resist breakage in use when... | |
| sheet material is designed to be the most economical choice in FM 4910 materials for use in the construction of wet benches, process tools, and cleanroom furniture and cabinetry. | |
| TECAPEEK LP TV20 BEIGE is a filled PEEK material that is available in 1,2,3,4,5 & 6mm thick plates as well as adjustable thickness ranging from 0.5mm up to 10mm thick... |