Vecoplan, LLC Overbelt Magnetic Separator

Description
Overbelt Magnetic Separator for separation of ferrous metals, installed above conveyor belts or vibrating conveyors. Cross belt magnetic separators are used to remove ferrous contaminants, such as tramp metals, including nuts, bolts, wire and banding from material being processed. Cross conveyor provides large area of coverage for a continuous self cleaning operation. Durable cleated belt transports ferrous contaminant objects into collection bin. Magnet: Stainless Steel Face Frame: Sides and Back Frame are Mild Steel Motor: 1 HP, 230/460 V, 3 PH, 60 Hz Gear Motor: Top or Side Mounted Motor, Right or Left Hand Drive Belt Speed: 150-275 fpm Ceramic V Magnet Material Designed for Optimum Reach Frame Assembly Designed to Fit Over the Main Conveyor Section Frame is Mild Steel and Comes Complete with Mounting Hardware
Datasheet
Description
Overbelt Magnetic Separator for separation of ferrous metals, installed above conveyor belts or vibrating conveyors. Cross belt magnetic separators are used to remove ferrous contaminants, such as tramp metals, including nuts, bolts, wire and banding from material being processed. Cross conveyor provides large area of coverage for a continuous self cleaning operation. Durable cleated belt transports ferrous contaminant objects into collection bin. Magnet: Stainless Steel Face Frame: Sides and Back Frame are Mild Steel Motor: 1 HP, 230/460 V, 3 PH, 60 Hz Gear Motor: Top or Side Mounted Motor, Right or Left Hand Drive Belt Speed: 150-275 fpm Ceramic V Magnet Material Designed for Optimum Reach Frame Assembly Designed to Fit Over the Main Conveyor Section Frame is Mild Steel and Comes Complete with Mounting Hardware
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overbelt Magnetic Separator -  - Vecoplan, LLC
Archdale, NC, United States
Overbelt Magnetic Separator
Overbelt Magnetic Separator
Overbelt Magnetic Separator for separation of ferrous metals, installed above conveyor belts or vibrating conveyors. Cross belt magnetic separators are used to remove ferrous contaminants, such as tramp metals, including nuts, bolts, wire and banding from material being processed. Cross conveyor provides large area of coverage for a continuous self cleaning operation. Durable cleated belt transports ferrous contaminant objects into collection bin. Magnet: Stainless Steel Face Frame: Sides and Back Frame are Mild Steel Motor: 1 HP, 230/460 V, 3 PH, 60 Hz Gear Motor: Top or Side Mounted Motor, Right or Left Hand Drive Belt Speed: 150-275 fpm Ceramic V Magnet Material Designed for Optimum Reach Frame Assembly Designed to Fit Over the Main Conveyor Section Frame is Mild Steel and Comes Complete with Mounting Hardware

Overbelt Magnetic Separator for separation of ferrous metals, installed above conveyor belts or vibrating conveyors.
Cross belt magnetic separators are used to remove ferrous contaminants, such as tramp metals, including nuts, bolts, wire and banding from material being processed. Cross conveyor provides large area of coverage for a continuous self cleaning operation. Durable cleated belt transports ferrous contaminant objects into collection bin.

  • Magnet: Stainless Steel Face
  • Frame: Sides and Back Frame are Mild Steel
  • Motor: 1 HP, 230/460 V, 3 PH, 60 Hz
  • Gear Motor: Top or Side Mounted Motor, Right or Left Hand Drive
  • Belt Speed: 150-275 fpm
  • Ceramic V Magnet Material Designed for Optimum Reach
  • Frame Assembly Designed to Fit Over the Main Conveyor Section
  • Frame is Mild Steel and Comes Complete with Mounting Hardware
Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Separators, Classifiers, and Screeners
Product Name Overbelt Magnetic Separator
Equipment Type Magnetic Separator
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Vibrating Screens -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
16 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-16 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 66.15 lbs/hr (300 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Moulding Machine Metal Detection System - PROTECTOR PROFESSIONAL - Sesotec GmbH
Specs
Equipment Type Other
Applications Dry / Free Flowing Materials; Polymers
View Details