Vecoplan, LLC Star Screening Machine 80

Description
The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 300 mm -- overlengths up to roughly 1,000 mm -- and is particularly suited for screening overlengths in sawmills. It is constructed from sheet steel and has several in-line horizontal shafts, on which intermeshing screening stars are mounted. The bulk material is transported horizontally by the rotary motion of the shafts and the fines fall through the gap between the shafts and screening stars. Throughput 5 to 400 m3/h depending on the particle size and mixing ratio of the input material.
Datasheet
Description
The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 300 mm -- overlengths up to roughly 1,000 mm -- and is particularly suited for screening overlengths in sawmills. It is constructed from sheet steel and has several in-line horizontal shafts, on which intermeshing screening stars are mounted. The bulk material is transported horizontally by the rotary motion of the shafts and the fines fall through the gap between the shafts and screening stars. Throughput 5 to 400 m3/h depending on the particle size and mixing ratio of the input material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Star Screening Machine - 80 - Vecoplan, LLC
Archdale, NC, United States
Star Screening Machine
80
Star Screening Machine 80
The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 300 mm -- overlengths up to roughly 1,000 mm -- and is particularly suited for screening overlengths in sawmills. It is constructed from sheet steel and has several in-line horizontal shafts, on which intermeshing screening stars are mounted. The bulk material is transported horizontally by the rotary motion of the shafts and the fines fall through the gap between the shafts and screening stars. Throughput 5 to 400 m3/h depending on the particle size and mixing ratio of the input material.

The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 300 mm -- overlengths up to roughly 1,000 mm -- and is particularly suited for screening overlengths in sawmills.
It is constructed from sheet steel and has several in-line horizontal shafts, on which intermeshing screening stars are mounted. The bulk material is transported horizontally by the rotary motion of the shafts and the fines fall through the gap between the shafts and screening stars.
Throughput
5 to 400 m3/h depending on the particle size and mixing ratio of the input material.

Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Separators, Classifiers, and Screeners
Product Number 80
Product Name Star Screening Machine
Equipment Type Screener - Drum / Rotary Sifter
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Screeners - Texas Shaker - Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
14 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-14 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 52.92 lbs/hr (240 kg/hr)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
Liquid and Paste Metal Detection System - LIQUISCAN VF+ - Sesotec GmbH
Specs
Equipment Type Magnetic Separator
Applications Dry / Free Flowing Materials
View Details