Amgis Toroidal Power Products, LLC Datasheets for Toroidal Transformers
Toroidal transformers typically consist of copper wire wrapped around a cylindrical core. This design prevents the magnetic flux that occurs within the coil from leaking.
Toroidal Transformers: Learn more
| Product Name | Notes |
|---|---|
| Alternative energy is rapidly becoming a mainstream industry throughout the global community. Through this growth comes ever-changing technology and abilities to convert these energy sources into regulated AC power. Advantages... | |
| Amgis designs and manufactures professional toroidal audio transformers, ideal for high-end designs. High-performance audio equipment demands absence of AC noise. We can design a solution that can isolate at... | |
| Amgis has developed a line of fully enclosed medical isolation transformers for North American applications which features toroidal transformer technology. These units provide additional safety and protection for a wide... | |
| Amgis medical grade toroidal transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. The design, testing, and construction of Amgis medical... | |
| Amgis offers a line of 50/60Hz low profile miniature toroidal transformers. These small transformers are primarily intended to use in 115V or 230V @ 50/60Hz. They have UL class A... | |
| Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring... | |
| Current transformers (CTs), often called instrument transformers, are used for measurement of electrical currents. A current transformer produces a reduced current accurately proportional to the current in the circuit (1/N... | |
| For PC mount transformers, Amgis’ standard low profile PCB mount transformers are manufactured to the highest quality standards possible, in an IS/ISO 9001:2008 approved facility. All ranges are approved to... | |
| Medical grade isolation transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. Design, testing, and construction of medical toroidal transformers are... | |
| There are many inherent advantages of the toroidal (ring, donut-shaped core) transformer, relative to other core configurations. Advantages of Ring Toroidals: Magnetic circuit is nearly ideal Lower stray magnetic field... | |
| There are many inherent advantages of the toroidal (ring, donut-shaped core) transformer, relative to other core configurations. Advantages of Ring Toroidals: Small and compact size, low weight Magnetic circuit is... | |
| Three phase toroidal power transformers are three separate single-phase units. This allows for separation of the coils as individual units, giving 3-phase toroidal electrical transformers superior flexibility when compared to... | |
| Using a toroidal auto transformer is always an economical solution when you need to step down the voltage from 230V to 120 V or vice versa, and the equipment already... |