Amgis Toroidal Power Products, LLC Custom Three Phase Toroidal Power Transformers

Description
Three phase toroidal power transformers are three separate single-phase units. This allows for separation of the coils as individual units, giving 3-phase toroidal electrical transformers superior flexibility when compared to traditional E-I transformers. E-I transformers are stacked side by side and cannot be separated, making the weight and management of the unit difficult. Toroidal three-phase coils can be moved individually by one person in most cases and they can be configured in unlimited ways. We offer a broad range of standard products that can be quickly and easily configured. We provide the specific wire harnesses, enclosures, and even electrical circuit designs your application might require. Advantages of Three Phase Toroidal Transformers: Custom primary and secondary voltage Variety of connection and harnessing options Custom mounting and enclosures to meet customer requirements Low height/easily configured into minimal space Can be designed into control, monitoring, and circuitry protection
Description
Three phase toroidal power transformers are three separate single-phase units. This allows for separation of the coils as individual units, giving 3-phase toroidal electrical transformers superior flexibility when compared to traditional E-I transformers. E-I transformers are stacked side by side and cannot be separated, making the weight and management of the unit difficult. Toroidal three-phase coils can be moved individually by one person in most cases and they can be configured in unlimited ways. We offer a broad range of standard products that can be quickly and easily configured. We provide the specific wire harnesses, enclosures, and even electrical circuit designs your application might require. Advantages of Three Phase Toroidal Transformers: Custom primary and secondary voltage Variety of connection and harnessing options Custom mounting and enclosures to meet customer requirements Low height/easily configured into minimal space Can be designed into control, monitoring, and circuitry protection

Suppliers

Company
Product
Description
Supplier Links
Custom Three Phase Toroidal Power Transformers -  - Amgis Toroidal Power Products, LLC
Houston, TX, USA
Custom Three Phase Toroidal Power Transformers
Custom Three Phase Toroidal Power Transformers
Three phase toroidal power transformers are three separate single-phase units. This allows for separation of the coils as individual units, giving 3-phase toroidal electrical transformers superior flexibility when compared to traditional E-I transformers. E-I transformers are stacked side by side and cannot be separated, making the weight and management of the unit difficult. Toroidal three-phase coils can be moved individually by one person in most cases and they can be configured in unlimited ways. We offer a broad range of standard products that can be quickly and easily configured. We provide the specific wire harnesses, enclosures, and even electrical circuit designs your application might require. Advantages of Three Phase Toroidal Transformers: Custom primary and secondary voltage Variety of connection and harnessing options Custom mounting and enclosures to meet customer requirements Low height/easily configured into minimal space Can be designed into control, monitoring, and circuitry protection

Three phase toroidal power transformers are three separate single-phase units. This allows for separation of the coils as individual units, giving 3-phase toroidal electrical transformers superior flexibility when compared to traditional E-I transformers. E-I transformers are stacked side by side and cannot be separated, making the weight and management of the unit difficult. Toroidal three-phase coils can be moved individually by one person in most cases and they can be configured in unlimited ways.

We offer a broad range of standard products that can be quickly and easily configured. We provide the specific wire harnesses, enclosures, and even electrical circuit designs your application might require.

Advantages of Three Phase Toroidal Transformers:

  • Custom primary and secondary voltage
  • Variety of connection and harnessing options
  • Custom mounting and enclosures to meet customer requirements
  • Low height/easily configured into minimal space
  • Can be designed into control, monitoring, and circuitry protection
Supplier's Site

Technical Specifications

  Amgis Toroidal Power Products, LLC
Product Category Power Transformers
Product Name Custom Three Phase Toroidal Power Transformers
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 160K12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 10 VA
View Details
4 suppliers