Amgis Toroidal Power Products, LLC Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| Features Excellent output characteristics ensure compliance with CCITT.I.430 pulse waveform template when used with recommended IC pairing SMD modules are designed for pick and place compatability Excellent and consistent balance... | |
| Features Meets IEEE 802.3af and ANSI X3.263 standards SMD modules are designed for pick and place compatibility Full compatibility with all common IC's Manufactured in ISO-9001:2000 certified facility Fully RoHS... | |
| Amgis designs and manufactures professional toroidal audio transformers, ideal for high-end designs. High-performance audio equipment demands absence of AC noise. We can design a solution that can isolate at... | |
| Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring... | |
| Current transformers (CTs), often called instrument transformers, are used for measurement of electrical currents. A current transformer produces a reduced current accurately proportional to the current in the circuit (1/N... |