Amgis Toroidal Power Products, LLC Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| Features Excellent output characteristics ensure compliance with CCITT.I.430 pulse waveform template when used with recommended IC pairing SMD modules are designed for pick and place compatability Excellent and consistent balance... | |
| Features Meets IEEE 802.3af and ANSI X3.263 standards SMD modules are designed for pick and place compatibility Full compatibility with all common IC's Manufactured in ISO-9001:2000 certified facility Fully RoHS... | |
| Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring... | |
| For PC mount transformers, Amgis’ standard low profile PCB mount transformers are manufactured to the highest quality standards possible, in an IS/ISO 9001:2008 approved facility. All ranges are approved to... |