Pasternack Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
Product Name | Notes |
---|---|
PE44028 SMA male 2 hole flange connector has an interface type of .012 inch pin and a 50 Ohm impedance. Pasternack SMA male 2 hole flange connector uses shield/contact as... | |
PE4806 D-Sub receptacle coaxial connector has an interface type of RG178, RG196 and a 50 Ohm impedance. Pasternack D-Sub receptacle connector uses shield/contact solder/solder as an attachment method. The Pasternack... | |
PE4962 type C female coaxial connector has an interface type of RG59, RG62 and a 50 Ohm impedance. Pasternack type C female connector uses shield/contact clamp/solder as an attachment method. | |
TC-100-SM SMA male coaxial connector has an interface type of LMR-100, PE-C100, RG174, RG188, RG316 and a 50 Ohm impedance. Pasternack SMA male connector uses shield/contact crimp/solder as an attachment... |