Pasternack Coaxial Connector (RF) Assemblies PE45923

Description
2.92mm Female 2 hole PCB Mount w
Request a Quote Datasheet
Description
2.92mm Female 2 hole PCB Mount w
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE45923-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE45923-ND
Coaxial Connector (RF) Assemblies 6099-PE45923-ND
2.92mm Female 2 hole PCB Mount w

2.92mm Female 2 hole PCB Mount w

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE45923-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 1.000 GHz
View Details
Coax Connectors - 1050525-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers
Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details