Pasternack Coaxial Connector (RF) Assemblies PE45455

Description
2.4mm (APC-2.4, OS-50) Connector Receptacle, Female Socket 50Ohm Panel Mount Compression
Request a Quote Datasheet
Description
2.4mm (APC-2.4, OS-50) Connector Receptacle, Female Socket 50Ohm Panel Mount Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE45455-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE45455-ND
Coaxial Connector (RF) Assemblies 6099-PE45455-ND
2.4mm (APC-2.4, OS-50) Connector Receptacle, Female Socket 50Ohm Panel Mount Compression

2.4mm (APC-2.4, OS-50) Connector Receptacle, Female Socket 50Ohm Panel Mount Compression

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE45455-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCS-MRB-086-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 2537045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 18.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details