Pasternack Coaxial Connector (RF) Assemblies PE45483

Description
2.92mm Male Connector Solder Att
Request a Quote Datasheet
Description
2.92mm Male Connector Solder Att
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE45483-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE45483-ND
Coaxial Connector (RF) Assemblies 6099-PE45483-ND
2.92mm Male Connector Solder Att

2.92mm Male Connector Solder Att

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE45483-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 2.92mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Type F
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-MG-A500-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 735635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details