Pasternack Coaxial Connector (RF) Assemblies PE4669

Description
RP TNC Male Connector Clamp/Sold
Request a Quote Datasheet
Description
RP TNC Male Connector Clamp/Sold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE4669-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE4669-ND
Coaxial Connector (RF) Assemblies 6099-PE4669-ND
RP TNC Male Connector Clamp/Sold

RP TNC Male Connector Clamp/Sold

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 6099-PE4669-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2177791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
Coaxial Connector (RF) Assemblies - 1-1337588-0-ND - DigiKey
Specs
Connector Type MCX
Mounting Panel Mount
View Details
2 suppliers
Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details