SKF/North America Bearing 7205 CD/P4ADGA

Description
CONTACT BEARING, SERIES 72, 25 MM INNER DIAMETER, 52 MM OUTER DIAMETER, 15 MM WIDTH, 15 DEGREE CONTACT, 45000 RPM, SUPER PRECISION, ANGULAR, OPEN, STEEL, SET OF 2. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONTACT BEARING, SERIES 72, 25 MM INNER DIAMETER, 52 MM OUTER DIAMETER, 15 MM WIDTH, 15 DEGREE CONTACT, 45000 RPM, SUPER PRECISION, ANGULAR, OPEN, STEEL, SET OF 2. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bearing - 126340933 - Radwell International
Willingboro, NJ, United States
Bearing
126340933
Bearing 126340933
CONTACT BEARING, SERIES 72, 25 MM INNER DIAMETER, 52 MM OUTER DIAMETER, 15 MM WIDTH, 15 DEGREE CONTACT, 45000 RPM, SUPER PRECISION, ANGULAR, OPEN, STEEL, SET OF 2. FREE 2 YEAR RADWELL WARRANTY

CONTACT BEARING, SERIES 72, 25 MM INNER DIAMETER, 52 MM OUTER DIAMETER, 15 MM WIDTH, 15 DEGREE CONTACT, 45000 RPM, SUPER PRECISION, ANGULAR, OPEN, STEEL, SET OF 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Super Precision Angular Contact Bearings - 7205 CD/P4ADGA - Pacific International Bearing, Inc.
Union City, CA, United States
Super Precision Angular Contact Bearings
7205 CD/P4ADGA
Super Precision Angular Contact Bearings 7205 CD/P4ADGA
15° contact angle

15° contact angle

Supplier's Site Datasheet

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Angular Contact Bearings Ball Bearings
Product Number 126340933 7205 CD/P4ADGA
Product Name Bearing Super Precision Angular Contact Bearings
Primary Bearing Category Angular Contact Ball Bearing
Application Spindle / Super Precision
Material / Plating Chrome Steel 100Cr6
Rolling Element Steel
Bearing Class P4A
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Ball Bearings - 2058793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details