Mystaire, Inc. Fentanyl Filtered Hood Latitude™

Description
The Mystaire® Latitude Fentanyl Filtered Hood is designed for safe, effective containment of fentanyl and its analogues during manipulation and laboratory analysis. Exposure to fentanyl and other opioids can pose great danger to law enforcement personnel. The Latitude Fentanyl Filtered Hood combines maximum user accessibility with redundant Saf-T-Zone™ HEPA filtration technology for added safety and easy maintenance. Designed with rear wall pre- and HEPA filtration, this product pulls potentially harmful particulate away from the operator's breathing zone in an even, horizontal airflow path. By combining Saf-T-Zone filtration technology and horizontal airflow patterns, Latitude increases the capture capability for both particulate and fumes. Additionally, a secondary safety HEPA filter provides containment during replacement of the main pre-filter or HEPA filter. Every Latitude Fentanyl Filtered Hood comes equipped with the EverSafe™ Automatic Safety Controller. In compliance with OSHA and ANSI/AIHA standards, EverSafe constantly monitors the complete filtration system, displays airflow at the face of the hood and alerts the end user if airflow or filter issues arise during operation. Incorporating audible and visual alarms, EverSafe's advanced electronic sensors remove the guesswork associated with proper fume hood function. Waste disposal in all Latitude Fentanyl Filtered Hoods is managed with a disposal port on the right side of the chamber. This waste port is designed to allow for the attachment of a waste or biohazard bag and aides in reducing the potential for fentanyl exposure during the disposal process. The operator can use the waste disposal port to remove contaminated weighing vessels and examination gloves from the work area. Latitude Fentanyl Filtered Hoods are designed with these standard safety features to provide protection to both law enforcement personnel and the environment. Voltage Options: 110V or 220V Featuring the EverSafe™ Safety Controller Airflow Monitoring Automatic/Manual Setting Airflow Alarm Gas Detection/Filter Monitor Features of the Latitude Fentanyl Filtered Hood Horizontal laminar airflow pattern EverSafe automatic safety controller Saf-T-Zone filtration system that allows for filter replacement while hood is running and providing maximum containment Permanent safety HEPA filter Dark Blue base for contrast in Fentanyl clean up Waste port to attach waste bag for disposal of weighing vessels and gloves Power cord pass through ports Integral LED lighting No ductwork required Ships fully assembled; No installation required - plugs directly into a standard 110V or 220V electrical outlet Thermally fused polypropylene construction- Eliminates RUST Optional Activated Carbon Filtration
Description
The Mystaire® Latitude Fentanyl Filtered Hood is designed for safe, effective containment of fentanyl and its analogues during manipulation and laboratory analysis. Exposure to fentanyl and other opioids can pose great danger to law enforcement personnel. The Latitude Fentanyl Filtered Hood combines maximum user accessibility with redundant Saf-T-Zone™ HEPA filtration technology for added safety and easy maintenance. Designed with rear wall pre- and HEPA filtration, this product pulls potentially harmful particulate away from the operator's breathing zone in an even, horizontal airflow path. By combining Saf-T-Zone filtration technology and horizontal airflow patterns, Latitude increases the capture capability for both particulate and fumes. Additionally, a secondary safety HEPA filter provides containment during replacement of the main pre-filter or HEPA filter. Every Latitude Fentanyl Filtered Hood comes equipped with the EverSafe™ Automatic Safety Controller. In compliance with OSHA and ANSI/AIHA standards, EverSafe constantly monitors the complete filtration system, displays airflow at the face of the hood and alerts the end user if airflow or filter issues arise during operation. Incorporating audible and visual alarms, EverSafe's advanced electronic sensors remove the guesswork associated with proper fume hood function. Waste disposal in all Latitude Fentanyl Filtered Hoods is managed with a disposal port on the right side of the chamber. This waste port is designed to allow for the attachment of a waste or biohazard bag and aides in reducing the potential for fentanyl exposure during the disposal process. The operator can use the waste disposal port to remove contaminated weighing vessels and examination gloves from the work area. Latitude Fentanyl Filtered Hoods are designed with these standard safety features to provide protection to both law enforcement personnel and the environment. Voltage Options: 110V or 220V Featuring the EverSafe™ Safety Controller Airflow Monitoring Automatic/Manual Setting Airflow Alarm Gas Detection/Filter Monitor Features of the Latitude Fentanyl Filtered Hood Horizontal laminar airflow pattern EverSafe automatic safety controller Saf-T-Zone filtration system that allows for filter replacement while hood is running and providing maximum containment Permanent safety HEPA filter Dark Blue base for contrast in Fentanyl clean up Waste port to attach waste bag for disposal of weighing vessels and gloves Power cord pass through ports Integral LED lighting No ductwork required Ships fully assembled; No installation required - plugs directly into a standard 110V or 220V electrical outlet Thermally fused polypropylene construction- Eliminates RUST Optional Activated Carbon Filtration

Suppliers

Company
Product
Description
Supplier Links
Fentanyl Filtered Hood - Latitude™ - Mystaire, Inc.
Creedmoor, NC, United States
Fentanyl Filtered Hood
Latitude™
Fentanyl Filtered Hood Latitude™
The Mystaire® Latitude Fentanyl Filtered Hood is designed for safe, effective containment of fentanyl and its analogues during manipulation and laboratory analysis. Exposure to fentanyl and other opioids can pose great danger to law enforcement personnel. The Latitude Fentanyl Filtered Hood combines maximum user accessibility with redundant Saf-T-Zone™ HEPA filtration technology for added safety and easy maintenance. Designed with rear wall pre- and HEPA filtration, this product pulls potentially harmful particulate away from the operator's breathing zone in an even, horizontal airflow path. By combining Saf-T-Zone filtration technology and horizontal airflow patterns, Latitude increases the capture capability for both particulate and fumes. Additionally, a secondary safety HEPA filter provides containment during replacement of the main pre-filter or HEPA filter. Every Latitude Fentanyl Filtered Hood comes equipped with the EverSafe™ Automatic Safety Controller. In compliance with OSHA and ANSI/AIHA standards, EverSafe constantly monitors the complete filtration system, displays airflow at the face of the hood and alerts the end user if airflow or filter issues arise during operation. Incorporating audible and visual alarms, EverSafe's advanced electronic sensors remove the guesswork associated with proper fume hood function. Waste disposal in all Latitude Fentanyl Filtered Hoods is managed with a disposal port on the right side of the chamber. This waste port is designed to allow for the attachment of a waste or biohazard bag and aides in reducing the potential for fentanyl exposure during the disposal process. The operator can use the waste disposal port to remove contaminated weighing vessels and examination gloves from the work area. Latitude Fentanyl Filtered Hoods are designed with these standard safety features to provide protection to both law enforcement personnel and the environment. Voltage Options: 110V or 220V Featuring the EverSafe™ Safety Controller Airflow Monitoring Automatic/Manual Setting Airflow Alarm Gas Detection/Filter Monitor Features of the Latitude Fentanyl Filtered Hood Horizontal laminar airflow pattern EverSafe automatic safety controller Saf-T-Zone filtration system that allows for filter replacement while hood is running and providing maximum containment Permanent safety HEPA filter Dark Blue base for contrast in Fentanyl clean up Waste port to attach waste bag for disposal of weighing vessels and gloves Power cord pass through ports Integral LED lighting No ductwork required Ships fully assembled; No installation required - plugs directly into a standard 110V or 220V electrical outlet Thermally fused polypropylene construction- Eliminates RUST Optional Activated Carbon Filtration

The Mystaire® Latitude Fentanyl Filtered Hood is designed for safe, effective containment of fentanyl and its analogues during manipulation and laboratory analysis. Exposure to fentanyl and other opioids can pose great danger to law enforcement personnel.

The Latitude Fentanyl Filtered Hood combines maximum user accessibility with redundant Saf-T-Zone™ HEPA filtration technology for added safety and easy maintenance. Designed with rear wall pre- and HEPA filtration, this product pulls potentially harmful particulate away from the operator's breathing zone in an even, horizontal airflow path. By combining Saf-T-Zone filtration technology and horizontal airflow patterns, Latitude increases the capture capability for both particulate and fumes. Additionally, a secondary safety HEPA filter provides containment during replacement of the main pre-filter or HEPA filter.

Every Latitude Fentanyl Filtered Hood comes equipped with the EverSafe™ Automatic Safety Controller. In compliance with OSHA and ANSI/AIHA standards, EverSafe constantly monitors the complete filtration system, displays airflow at the face of the hood and alerts the end user if airflow or filter issues arise during operation. Incorporating audible and visual alarms, EverSafe's advanced electronic sensors remove the guesswork associated with proper fume hood function.

Waste disposal in all Latitude Fentanyl Filtered Hoods is managed with a disposal port on the right side of the chamber. This waste port is designed to allow for the attachment of a waste or biohazard bag and aides in reducing the potential for fentanyl exposure during the disposal process. The operator can use the waste disposal port to remove contaminated weighing vessels and examination gloves from the work area. Latitude Fentanyl Filtered Hoods are designed with these standard safety features to provide protection to both law enforcement personnel and the environment.

Voltage Options: 110V or 220V

Featuring the EverSafe™ Safety Controller

  • Airflow Monitoring
  • Automatic/Manual Setting
  • Airflow Alarm
  • Gas Detection/Filter Monitor

Features of the Latitude Fentanyl Filtered Hood

  • Horizontal laminar airflow pattern
  • EverSafe automatic safety controller
  • Saf-T-Zone filtration system that allows for filter replacement while hood is running and providing maximum containment
  • Permanent safety HEPA filter
  • Dark Blue base for contrast in Fentanyl clean up
  • Waste port to attach waste bag for disposal of weighing vessels and gloves
  • Power cord pass through ports
  • Integral LED lighting
  • No ductwork required
  • Ships fully assembled; No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Thermally fused polypropylene construction- Eliminates RUST
  • Optional Activated Carbon Filtration
Supplier's Site

Technical Specifications

  Mystaire, Inc.
Product Category Fume Hoods
Product Number Latitude™
Product Name Fentanyl Filtered Hood
Fume Hood Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Polypropylene Total Exhaust Fume Hood - AC3000TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Sash Options Vertical
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Conventional Fume Hood - FumeGard NU-162 - NuAire, Inc.
Specs
Fume Hood Type General Purpose
Hood Design Conventional
Sash Options Horizontal
View Details