C&K Components Microminiature Connectors MDM Series

Description
Features High performance MicropinTM contact system ( "twist pin" spring male contact and tubular socket contact) Non removable crimp type contacts The Connectors are supplied with the Terminations or Cables installed in factory MDM Connector layout : 9, 15, 21, 25, 31, 37, 51 cavities MDM contact centers : 1,27 (.050) Distance between 2 adjacent contacts : 1,27 (.050) Distance between 2 contact rows : 1,09 (.043) Non-magnetic Non-outgassing Moisture and humidity seal between contacts and between contacts and shell, provided by compression interfacial seal High performance Microminiature connectors, ESA qualified, for space applications. Suitable for Board-to Board, Board-to Cable or Cable-to Cable applications. Space/High reliability MDM connectors meet stringent tests for outgassing and residual magnetism and are suitable for use in space, medical, and high performance military/aerospace applications. MDM connectors meet the performance of the ESCC 3401 and MIL-PRF-83513 Specifications and the dimensional requirements of the ESCC 3401/031 Detail Specification.
Datasheet
Description
Features High performance MicropinTM contact system ( "twist pin" spring male contact and tubular socket contact) Non removable crimp type contacts The Connectors are supplied with the Terminations or Cables installed in factory MDM Connector layout : 9, 15, 21, 25, 31, 37, 51 cavities MDM contact centers : 1,27 (.050) Distance between 2 adjacent contacts : 1,27 (.050) Distance between 2 contact rows : 1,09 (.043) Non-magnetic Non-outgassing Moisture and humidity seal between contacts and between contacts and shell, provided by compression interfacial seal High performance Microminiature connectors, ESA qualified, for space applications. Suitable for Board-to Board, Board-to Cable or Cable-to Cable applications. Space/High reliability MDM connectors meet stringent tests for outgassing and residual magnetism and are suitable for use in space, medical, and high performance military/aerospace applications. MDM connectors meet the performance of the ESCC 3401 and MIL-PRF-83513 Specifications and the dimensional requirements of the ESCC 3401/031 Detail Specification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature Connectors - MDM Series - C&K Components
Newton, MA, USA
Microminiature Connectors
MDM Series
Microminiature Connectors MDM Series
Features High performance MicropinTM contact system ( "twist pin" spring male contact and tubular socket contact) Non removable crimp type contacts The Connectors are supplied with the Terminations or Cables installed in factory MDM Connector layout : 9, 15, 21, 25, 31, 37, 51 cavities MDM contact centers : 1,27 (.050) Distance between 2 adjacent contacts : 1,27 (.050) Distance between 2 contact rows : 1,09 (.043) Non-magnetic Non-outgassing Moisture and humidity seal between contacts and between contacts and shell, provided by compression interfacial seal High performance Microminiature connectors, ESA qualified, for space applications. Suitable for Board-to Board, Board-to Cable or Cable-to Cable applications. Space/High reliability MDM connectors meet stringent tests for outgassing and residual magnetism and are suitable for use in space, medical, and high performance military/aerospace applications. MDM connectors meet the performance of the ESCC 3401 and MIL-PRF-83513 Specifications and the dimensional requirements of the ESCC 3401/031 Detail Specification.

Features

  • High performance MicropinTM contact system ( "twist pin" spring male contact and tubular socket contact)
  • Non removable crimp type contacts
  • The Connectors are supplied with the Terminations or Cables installed in factory
  • MDM Connector layout : 9, 15, 21, 25, 31, 37, 51 cavities
  • MDM contact centers : 1,27 (.050)
  • Distance between 2 adjacent contacts : 1,27 (.050)
  • Distance between 2 contact rows : 1,09 (.043)
  • Non-magnetic
  • Non-outgassing
  • Moisture and humidity seal between contacts and between contacts and shell, provided by compression interfacial seal
  • High performance Microminiature connectors, ESA qualified, for space applications.
  • Suitable for Board-to Board, Board-to Cable or Cable-to Cable applications.
  • Space/High reliability MDM connectors meet stringent tests for outgassing and residual magnetism and are suitable for use in space, medical, and high performance military/aerospace applications.
  • MDM connectors meet the performance of the ESCC 3401 and MIL-PRF-83513 Specifications and the dimensional requirements of the ESCC 3401/031 Detail Specification.
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Board Mount Connectors
Product Number MDM Series
Product Name Microminiature Connectors
Category D-Sub Connector; Micro Connector and Nano Connector
Connector Type D-Sub
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
Mounting PC Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2684-064004-E-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.7 amps
View Details
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
D-Sub Connector Assemblies - 2262-A50019-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details