Amphenol Communications Solutions Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| Modular Jacks, Modular Jack - 2P 8P8C, Right Angle, Cat5E, Surface Mount, Single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, No LEDs, Amphenol is one of... | |
| Modular Jacks, Modular Jack - 2P 8P8C, Right Angle, Cat5E, Surface Mount, Single Port, Shield Without Top and Side EMI Tabs, With Housing Pegs, No LEDs, Amphenol is one of... | |
| Modular Jacks, Modular Jack - 2P 8P8C, Right Angle, Cat5E, Surface Mount, Single Port,without shield, With Housing Pegs, No LEDs, Amphenol is one of the leading manufacturers of Modular Jacks. | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With No EMI Tabs, No LEDs , 0.38μm (15μin) Gold, Amphenol is one of the leading manufacturers of... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With No EMI Tabs, No LEDs , 0.76μm (30μin) Gold, Amphenol is one of the leading manufacturers of... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With No EMI Tabs, No LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading manufacturers of... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With No EMI Tabs, No LEDs , Flash, Amphenol is one of the leading manufacturers of Modular Jacks. | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With No EMI Tabs, With Housing Pegs, No LEDs , 0.38μm (15μin) Gold, Amphenol is one of the... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With No EMI Tabs, With Housing Pegs, No LEDs , 0.76μm (30μin) Gold, Amphenol is one of the... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With No EMI Tabs, With Housing Pegs, No LEDs , 1.27μm (50μin) Gold, Amphenol is one of the... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With No EMI Tabs, With Housing Pegs, No LEDs , Flash, Amphenol is one of the leading manufacturers... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With No EMI Tabs, With Housing Pegs, With LEDs , 0.38μm (15μin) Gold, Amphenol is one of the... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With No EMI Tabs, With Housing Pegs, With LEDs , 0.76μm (30μin) Gold, Amphenol is one of the... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With No EMI Tabs, With Housing Pegs, With LEDs , 1.27μm (50μin) Gold, Amphenol is one of the... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With No EMI Tabs, With Housing Pegs, With LEDs , Flash, Amphenol is one of the leading manufacturers... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With No EMI Tabs, With LEDs , 0.38μm (15μin) Gold, Amphenol is one of the leading manufacturers of... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With No EMI Tabs, With LEDs , 0.76μm (30μin) Gold, Amphenol is one of the leading manufacturers of... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With No EMI Tabs, With LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading manufacturers of... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With No EMI Tabs, With LEDs , Flash, Amphenol is one of the leading manufacturers of Modular Jacks. | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With Top and Side EMI Tabs, No LEDs , 0.76μm (30μin) Gold, Amphenol is one of the leading... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With Top and Side EMI Tabs, No LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, No LEDs , 0.76μm (30μin) Gold, Amphenol is one... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, Single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, No LEDs , 1.27μm (50μin) Gold, Amphenol is one... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, With LEDs , 0.38μm (15μin) Gold, Amphenol is one... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, With LEDs , 0.76μm (30μin) Gold, Amphenol is one... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, With LEDs , 1.27μm (50μin) Gold, Amphenol is one... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With Top and Side EMI Tabs, With LEDs , 0.38μm (15μin) Gold, Amphenol is one of the leading... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With Top and Side EMI Tabs, With LEDs , 0.76μm (30μin) Gold, Amphenol is one of the leading... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat5e, SMT, single Port, Shield With Top and Side EMI Tabs, With LEDs , 1.27μm (50μin) Gold, Amphenol is one of the leading... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat6, SMT, Single Port, No Shield, With Housing Pegs, No LEDs, Amphenol ICC is one of the leading manufacturers of Modular Jacks. Contact... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat6, SMT, Single Port, Shield With Top and Side EMI Tabs, No LEDs, Amphenol ICC is one of the leading manufacturers of Modular... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat6, SMT, Single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, No LEDs, Amphenol ICC is one of the leading... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat6, SMT, Sinlge Port, No Shield, With Housing Pegs, With LEDs, Amphenol ICC is one of the leading manufacturers of Modular Jacks. Contact... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat6, SMT, Sinlge Port, Shield With Top and Side EMI Tabs, With Housing Pegs, With LEDs, Amphenol ICC is one of the leading... | |
| Modular Jacks, Modular Jack - 8P8C, RA, Cat6, SMT, Sinlge Port, Shield With Top and Side EMI Tabs, With LEDs, Amphenol ICC is one of the leading manufacturers of Modular... | |
| Modular Jacks, Modular Jack - 8P8C, Right Angle, Cat5E, Surface Mount, Single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, No LEDs, Amphenol is one of the... | |
| Modular Jacks, Modular Jack - 8P8C, Right Angle, Cat5E, Surface Mount, Single Port, Shield Without Top and Side EMI Tabs, With Housing Pegs, No LEDs, Amphenol is one of the... | |
| Modular Jacks, Modular Jack - 8P8C, Right Angle, CAT6, Surface Mount, Single Port, Shield With Top and Side EMI Tabs, With Housing Pegs, No LEDs, Amphenol is one of the... | |
| Modular Jacks, Modular Jack - 8P8C, Right Angle, CAT6, Surface Mount, Single Port,without shield, With Housing Pegs, No LEDs, Amphenol is one of the leading manufacturers of Modular Jacks. Contact... |
| << Prev | Next >> |