Amphenol Communications Solutions Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 40 49
Product Name Notes
Modular Jack, Modular - Jack 8P8C, Right Angle, Single Port, Shield With Top and Side EMI Tabs, Low Profile, No LEDs, Amphenol is one of the leading manufacturers of Input...
Modular Jack, Modular Jack - 10P10C, Right Angle, Single Port, No Shield, No Panel Stops, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for...
Modular Jack, Modular Jack - 10P10C, Right Angle, Single Port, Shield, No Panel Stops, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more...
Modular Jack, Modular Jack - 4P4C, Right Angle, Single Port, No Shield, With Panel Stops, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for...
Modular Jack, Modular Jack - 6P4C, Right Angle, Single Port, No Shield, Grey Housing, No Panel Stops, Amphenol is one of the leading manufacturers of Input Output connectors Contact us...
Modular Jack, Modular Jack - 6P6C, Right Angle, Low Profile, Single Port, Shield No EMI Tabs, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today...
Modular Jack, Modular Jack - 6P6C, Right Angle, Single Port, No Shield, Grey Housing, No Panel Stops, Amphenol is one of the leading manufacturers of Input Output connectors Contact us...
Modular Jack, Modular Jack - 6P6C, Right Angle, Single Port, No Shield, No Panel Stops, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for...
Modular Jack, Modular Jack - 6P6C, Right Angle, Single Port, No Shield, With Panel Stops, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for...
Modular Jack, Modular Jack - 6P6C, Right Angle, Three Port, No Shield, With Panel Stops, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for...
Modular Jack, Modular Jack - 6P6C, Right Angle, Two Port, No Shield, With Panel Stops, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for...
Modular Jack, Modular Jack - 8P8C, RA, Cat6, Stacked, 2x1 Two Port, Shield With Top and Side EMI Tabs, With LEDs, Amphenol is one of the leading manufacturers of Input...
Modular Jack, Modular Jack - 8P8C, RA, Cat6, Stacked, 2x1 Two Port, Shield With Top EMI Tabs Only, With LEDs, Amphenol is one of the leading manufacturers of Input Output...
Modular Jack, Modular Jack - 8P8C, Right Angle, Single Port, No Shield, Grey Housing, No Panel Stops, Amphenol is one of the leading manufacturers of Input Output connectors Contact us...
Modular Jack, Modular Jack - 8P8C, Right Angle, Single Port, No Shield, No Panel Stops, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for...
Modular Jack, Modular Jack - 8P8C, Right Angle, Single Port, No Shield, With Panel Stops, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for...
Modular Jack, Modular Jack - 8P8C, Right Angle, Single Port, Shield With No EMI Tabs, Low Profile, No LEDs, Amphenol is one of the leading manufacturers of Input Output connectors...
Modular Jack, Modular Jack - 8P8C, Right Angle, Single Port, Shield With Top and Side EMI Tabs, Low Profile, No LEDs, Amphenol is one of the leading manufacturers of Input...
Modular Jack, Modular Jack - 8P8C, Vertical, Single Port, Shield With Two Large EMI Tabs, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for...
Modular Jack, Modular Jack 8P8C, Right Angle, Single Port, Shield With Top and Side EMI Tabs, Low Profile, No LEDs, Amphenol is one of the leading manufacturers of Input Output...
Modular Jack, Modular Jack 8P8C, Right Angle, Single Port, Shield With Top and Side EMI Tabs, Low Profile, No LEDs, Halogen Free, Amphenol is one of the leading manufacturers of...
Modular Jack, Stacked, 8P8C, RJ over USB Type A, 2.0, Shield With No EMI Tabs, No LEDs, Amphenol is one of the leading manufacturers of Input Output connectors Contact us...
Modular Jack, Stacked, RJ Over One USB Type A 3.0, No LEDs, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of...
Modular Jack, Stacked, RJ Over One USB Type A 3.0, With LEDs, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of...
Modular Jack, Stacked, RJ Over Two USB Type A 3.0, No LEDs, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of...
Modular Jack, Stacked, RJ Over Two USB Type A 3.0, With LEDs, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of...
Modular Jack, Stacked, RJ over Two USB Type A, 2.0, No LEDs, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of...
Modular Jack, Stacked, RJ over USB Type A, 2.0, No LEDs, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Modular...
Modular Jack, Stacked, RJ over USB Type A, 2.0, With LEDs, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Modular...
Modular Jacks, Modular Jack - 6P6C, Right Angle, Two Port, No Shield, No LEDs, With Panel Stops, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today...
Modular Jacks, Modular Jack - 8P8C, Right Angle, THT, Single Port, Recessed Profile, With Shield, No LEDs, Amphenol is one of the leading manufacturers of Modular Jacks. Contact us today...
Modular Jacks, Modular Jacks - Single port, 6P6C, R/A, unshield, Tab up, without LED, Amphenol ICC is one of the leading manufacturers of Modular Jacks. Contact us today for more...
Modular Jacks, Modular Jacks, Input Output Connectors, 4P4C, RA, Without Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular...
Modular Jacks, Modular Jacks, Input Output Connectors, 6P6C, RA, Without Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular...
Modular Jacks, Modular Jacks, Input Output Connectors, 8p8c, 1x1, Shielded, Surface mount, Vertical Top Entry, Tape and reel., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact...
Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, Cat6 over Cat5e, Stacked, Shield, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for...
Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, Cat6, Stacked, Shield, No LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details...
Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, Cat6, Stacked, Shield, With LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details...
Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, RA, With Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular...
Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, RA, Without Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular...
Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, Surface mount, With Shield, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of...
Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, Surface mount, With Shield, With Kapton Tape, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for...
Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, Surface mount, With Shield, Without Kapton Tape, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for...
Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, Without Shield, Blue Housing., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of...
Modular Jacks, Modular Jacks, Input Output Connectors, 8P8C, Without Shield, Red Housing., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of...
Modular Jacks, Modular Jacks, Input Output Connectors, RJ45, Right angle, No Shield, LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details...
Modular Jacks, Modular Jacks, Input Output Connectors, RJ45, Right angle, No Shield, No LEDs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more...
Modular Jacks, Modular Jacks, Input Output Connectors, Vertical, 8P8C, Surface mount, No Shield, Tape and reel, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today...
Modular Jacks, Stackabel modular jack- Right Angle, 2x1, Input Output Connectors 8P8C, With Shield, With LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today...
Modular Jacks, Stacked RJ45 over 2 Nos USB Type C , with LED G/Y, with 15 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input...
Modular Jacks, Stacked RJ45 over 2 Nos USB Type C , with LED G/Y, with 30 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input...
Modular Jacks, Stacked RJ45 over 2 Nos USB Type C , with LED G/Y, with 50 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input...
Modular Jacks, Stacked RJ45 over 2 Nos USB Type C , with LED G/Y, with 6 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input...
Modular Jacks, Stacked RJ45 over 2 Nos USB Type C , without LED, with 15 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input Output...
Modular Jacks, Stacked RJ45 over 2 Nos USB Type C , without LED, with 30 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input Output...
Modular Jacks, Stacked RJ45 over 2 Nos USB Type C , without LED, with 50 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input Output...
Modular Jacks, Stacked RJ45 over 2 Nos USB Type C , without LED, with 6 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input Output...
Modular Jacks, Stacked RJ45 over HDMI , with LED G/Y, with 15 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us...
Modular Jacks, Stacked RJ45 over HDMI , with LED G/Y, with 30 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us...
Modular Jacks, Stacked RJ45 over HDMI , with LED G/Y, with 50 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us...
Modular Jacks, Stacked RJ45 over HDMI , with LED G/Y, with 6 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us...
Modular Jacks, Stacked RJ45 over HDMI , without LED, with 15 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today...
Modular Jacks, Stacked RJ45 over HDMI , without LED, with 30 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today...
Modular Jacks, Stacked RJ45 over HDMI , without LED, with 50 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today...
Modular Jacks, Stacked RJ45 over HDMI , without LED, with 6 micro inch Contact Gold Plating, Amphenol is one of the leading manufacturers of Input Output connectors. Contact us today...

<< Prev Next >>