Rees, Inc. Datasheets for Pilot Lights and Indicator Lights
Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps.
Pilot Lights and Indicator Lights: Learn more
| Product Name | Notes |
|---|---|
| 120 Volt - Bi-Polar Red LED with Green Lens #40431-003 LED bulb #80507-074 1/2 NPT mounting | |
| 120 Volt - Bi-Polar Red LED with Red Lens #40431-002 LED bulb #80507-074 1/2 NPT mounting | |
| 24 Volt - Bi-Polar Red LED with Red Lens #40431-002 LED bulb #80507-074 1/2 NPT mounting | |
| Features/Application s The pilot light bodies are made from polycarbonate and are sonically welded together. The chrome plated zinc die cast housings will mount in a standard 30.5mm hole. They... | |
| Features/Application s The pilot light bodies are made from polycarbonate and are sonically welded together. The zinc die cast housings will mount in a 0.69 in. dia. hole. They are... |