Rees, Inc. Miniature Pilot Lights 44800-085

Description
Features/Application s The pilot light bodies are made from polycarbonate and are sonically welded together. The zinc die cast housings will mount in a 0.69 in. dia. hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit / function indicators. Replacement lamps and lenses can be found in the accessories, section, on pages 56 and 59, for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot lights. Electrical Ratings Listed under UL 508 - File # E 58589; Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Datasheet
Description
Features/Application s The pilot light bodies are made from polycarbonate and are sonically welded together. The zinc die cast housings will mount in a 0.69 in. dia. hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit / function indicators. Replacement lamps and lenses can be found in the accessories, section, on pages 56 and 59, for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot lights. Electrical Ratings Listed under UL 508 - File # E 58589; Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fremont, IN, USA
Miniature Pilot Lights
44800-085
Miniature Pilot Lights 44800-085
Features/Application s The pilot light bodies are made from polycarbonate and are sonically welded together. The zinc die cast housings will mount in a 0.69 in. dia. hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit / function indicators. Replacement lamps and lenses can be found in the accessories, section, on pages 56 and 59, for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot lights. Electrical Ratings Listed under UL 508 - File # E 58589; Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Features/Applications
The pilot light bodies are made from polycarbonate and are sonically welded together. The zinc die cast housings will mount in a 0.69 in. dia. hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit / function indicators. Replacement lamps and lenses can be found in the accessories, section, on pages 56 and 59, for 30.5mm devices.
NOTE: Except where noted Lenses are NOT included with the pilot lights.
Electrical Ratings
Listed under UL 508 - File # E 58589;
Certified under CSA C22.2 - File # LR 3648
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 44800-085
Product Name Miniature Pilot Lights
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP6LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
Indicator - HB01KW01-6B-JB - NKK Switches
Specs
LED Color White
Rated Voltage 3.6 volts
Rated Current 0.0300 amps
View Details
4 suppliers