Rees, Inc. Standard Pilot Lights 40460-090

Description
Features/Application s The pilot light bodies are made from polycarbonate and are sonically welded together. The chrome plated zinc die cast housings will mount in a standard 30.5mm hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit/function indicators. The NPT mount styles compliment the self contained cable switches and are used extensively in that function. Replacement lamps and lenses can be found in the accessories section for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot lights. Electrical Ratings Listed under UL 508 - File # E 58589; Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Datasheet
Description
Features/Application s The pilot light bodies are made from polycarbonate and are sonically welded together. The chrome plated zinc die cast housings will mount in a standard 30.5mm hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit/function indicators. The NPT mount styles compliment the self contained cable switches and are used extensively in that function. Replacement lamps and lenses can be found in the accessories section for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot lights. Electrical Ratings Listed under UL 508 - File # E 58589; Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Pilot Lights - 40460-090 - Rees, Inc.
Fremont, IN, USA
Standard Pilot Lights
40460-090
Standard Pilot Lights 40460-090
Features/Application s The pilot light bodies are made from polycarbonate and are sonically welded together. The chrome plated zinc die cast housings will mount in a standard 30.5mm hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit/function indicators. The NPT mount styles compliment the self contained cable switches and are used extensively in that function. Replacement lamps and lenses can be found in the accessories section for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot lights. Electrical Ratings Listed under UL 508 - File # E 58589; Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Features/Applications
The pilot light bodies are made from polycarbonate and are sonically welded together. The chrome plated zinc die cast housings will mount in a standard 30.5mm hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit/function indicators. The NPT mount styles compliment the self contained cable switches and are used extensively in that function. Replacement lamps and lenses can be found in the accessories section for 30.5mm devices.
NOTE: Except where noted Lenses are NOT included with the pilot lights.
Electrical Ratings
Listed under UL 508 - File # E 58589;
Certified under CSA C22.2 - File # LR 3648
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 40460-090
Product Name Standard Pilot Lights
Rated Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Illum. Metal Selector Switch 2 Pos - 2ASL7LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type T-Mount
View Details
Indicator - LB01KW01-05-FJ - NKK Switches
Specs
LED Color Green
Rated Voltage 5 volts
Rated Current 0.1150 amps
View Details
4 suppliers