Rees, Inc. Miniature Pilot Lights 44700-090

Description
Features/Application s The pilot light bodies are made from polycarbonate and are sonically welded together. The zinc die cast housings will mount in a 0.69 in. dia. hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit / function indicators. Replacement lamps and lenses can be found in the accessories, section, on pages 56 and 59, for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot lights. Electrical Ratings Listed under UL 508 - File # E 58589; Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Datasheet
Description
Features/Application s The pilot light bodies are made from polycarbonate and are sonically welded together. The zinc die cast housings will mount in a 0.69 in. dia. hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit / function indicators. Replacement lamps and lenses can be found in the accessories, section, on pages 56 and 59, for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot lights. Electrical Ratings Listed under UL 508 - File # E 58589; Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Pilot Lights - 44700-090 - Rees, Inc.
Fremont, IN, USA
Miniature Pilot Lights
44700-090
Miniature Pilot Lights 44700-090
Features/Application s The pilot light bodies are made from polycarbonate and are sonically welded together. The zinc die cast housings will mount in a 0.69 in. dia. hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit / function indicators. Replacement lamps and lenses can be found in the accessories, section, on pages 56 and 59, for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot lights. Electrical Ratings Listed under UL 508 - File # E 58589; Certified under CSA C22.2 - File # LR 3648 Environmental Temperature Range Operating: +32°F to +131°F (0°C to +55°C) Storage: -40°F to +185°F (-40°C to +85°C) Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Features/Applications
The pilot light bodies are made from polycarbonate and are sonically welded together. The zinc die cast housings will mount in a 0.69 in. dia. hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept (2) # 14 AWG stranded wires. These lights are generally found on machine control panels as circuit / function indicators. Replacement lamps and lenses can be found in the accessories, section, on pages 56 and 59, for 30.5mm devices.
NOTE: Except where noted Lenses are NOT included with the pilot lights.
Electrical Ratings
Listed under UL 508 - File # E 58589;
Certified under CSA C22.2 - File # LR 3648
Environmental Temperature Range
Operating: +32°F to +131°F (0°C to +55°C)
Storage: -40°F to +185°F (-40°C to +85°C)
Note: Operating temperatures at 0°C are based on the absence of freezing moisture and liquids.

Supplier's Site Datasheet

Technical Specifications

  Rees, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 44700-090
Product Name Miniature Pilot Lights
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Global Series, LED, wire guard - K859500821-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details