Rees, Inc. Datasheets for Emergency Stop Switches

Emergency stop switches are devices that users manipulate to initiate the complete shutdown of a machine, system, or process.
Emergency Stop Switches: Learn more

Product Name Notes
Due to their rugged construction these heavy duty slack cable style switches withstand even harsh environments and conditions. Features and Applications
Features/Application s The following switches are “slack cable” style with ‘Positive Break’ features. This makes the manual reset styles particularly competent for use in Emergency Stop applications as well as...
Features/Application s The following switches are ”taut cable” style with positive break and positive transfer features which make them particularly competent for Emergency Stop applications as well as ordinary circuit...
Features/Application s The following switches are a “slack cable” style with ‘Slow-Make’ and ‘Positive Break’ contacts.These switches can be used for Emergency Stop applications as well as for ordinary circuit...
New Bi-Directional Cable Operated Switch
These slack cable style switches are equipped with a positive safety lock. Features and Applications
These taut cable switches are equipped with a positive safety lock and broken cable option. Features and Applications