Data Display Products Datasheets for Pilot Lights and Indicator Lights

Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps.
Pilot Lights and Indicator Lights: Learn more

Product Name Notes
Features: Bi-Pin or ANSI #5 Slide Base 120 Volts AC/DC operation High Intensity Low Current Draw Bi-Polar operation Optional shunt resistor
Features: Candelabra screw base Double-Contact bayonet base Bi-Polar operation High intensity LED cluster with Fresnel Lens for improved visibility Low current draw Optional shunt resistor
Features: Designed for GE ET-16 Socket Replaces 1835 and 1819 incandescent bulbs No modification to series resistor required Built-in shunt resistor to clamp noise current
Features: LED replacement lense for 24X and 24E led lamps. GE ET-5 and GE ET-6 Westinghouse Minalite
Features: LED Replacement Lense for GE ET-16 Socket
Features: LED solutions to backlight almost any annunciator panel Multiple voltage options White or colored LEDs to match lenses Up to 100,000 hour life LED lamps operate at cooler temperatures...
Features: Miniature Bayonet Base Bi-Polar operation Optional shunt resistor High Intensity LED with Fresnel lens for improved visibility Low current draw
Features: Replaces 24E and 24X incandescent bulbs For GE ET-5, ET-6 and Westinghouse Minalite Sockets· High Intensity Built-in shunt resistor to clamp noise current No modification to series resistor required...
Features: UL Listed for Type 1, 2, 3, 3R, 4/4X, 12 and 13 Includes bayonet-based LED lamp and Lexan™ lens Mounts in 16mm (5/8”) hole Self-lifting captive wire clamps ·
Bolt-on panel mount indicator come with standard hardware. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available...
Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for...
Designed to replace a wide variety of industrial lamp applications, the DDP LED lamp based products come in popular base styles and a variety of color and intensity to meet...
Snap-in panel mount indicator variety accommodates common hole-diameters and panel thicknesses. Engineers can select any combination of lens color and style. DDP offers a full range of LED colors and...