Data Display Products .250" Cartridge Panel Mount Indicators

Description
Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available with many of DDP cartridge indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting from 0.190 to 0.312′ Dia.
Description
Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available with many of DDP cartridge indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting from 0.190 to 0.312′ Dia.

Suppliers

Company
Product
Description
Supplier Links
.250
El Segundo, CA, USA
.250" Cartridge Panel Mount Indicators
.250" Cartridge Panel Mount Indicators
Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available with many of DDP cartridge indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting from 0.190 to 0.312′ Dia.

Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available with many of DDP cartridge indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting from 0.190 to 0.312″ Dia.

Supplier's Site

Technical Specifications

  Data Display Products
Product Category Pilot Lights and Indicator Lights
Product Name .250" Cartridge Panel Mount Indicators
Lamp Type LED Lamps
LED Color Red; Green; Blue; White; Red/Green Bi-Color, Red/Amber/Green Tri-Color, Warm or Cool White, Clear, also Diffused Blue, Red, Amber, and Green
Terminal Type Wire Leads; Cartridge
Applications Computer Applications; Industrial / Manufacturing
Width 8.5 mm (0.3346 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details