Data Display Products .312" Cartridge Panel Mount Indicators

Description
Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available with many of DDP cartridge indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting from 0.190 to 0.312′ Dia.
Description
Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available with many of DDP cartridge indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting from 0.190 to 0.312′ Dia.

Suppliers

Company
Product
Description
Supplier Links
.312
El Segundo, CA, USA
.312" Cartridge Panel Mount Indicators
.312" Cartridge Panel Mount Indicators
Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available with many of DDP cartridge indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting from 0.190 to 0.312′ Dia.

Cartridge panel mount indicator offer superior construction and longer life versus standard incandescent panel indicators. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available with many of DDP cartridge indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting from 0.190 to 0.312″ Dia.

Supplier's Site

Technical Specifications

  Data Display Products
Product Category Pilot Lights and Indicator Lights
Product Name .312" Cartridge Panel Mount Indicators
Lamp Type LED Lamps
LED Color Red; Green; Blue; White; Red/Green Bi-Color, Red/Amber/Green Tri-Color, Warm or Cool White, Clear, also Diffused Blue, Red, Amber, and Green
Terminal Type Wire Leads; Cartridge
Applications Computer Applications; Industrial / Manufacturing
Width 8.8 mm (0.3465 inch)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL5LB-1-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-355-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details