Data Display Products .312" Bolt-on Panel Mount Indicator LEDs

Description
Bolt-on panel mount indicator come with standard hardware. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available any of DDP bolt-on indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting include .230”, .312”, 17/32” and 11/16” mounting diameter.
Description
Bolt-on panel mount indicator come with standard hardware. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available any of DDP bolt-on indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting include .230”, .312”, 17/32” and 11/16” mounting diameter.

Suppliers

Company
Product
Description
Supplier Links
.312
El Segundo, CA, USA
.312" Bolt-on Panel Mount Indicator LEDs
.312" Bolt-on Panel Mount Indicator LEDs
Bolt-on panel mount indicator come with standard hardware. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available any of DDP bolt-on indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting include .230”, .312”, 17/32” and 11/16” mounting diameter.

Bolt-on panel mount indicator come with standard hardware. Engineers can select any combination of lens color and style, including reflector style optics for extreme viewing conditions. Water-tight option is available any of DDP bolt-on indicators. DDP offers a full range of LED colors and panel voltages. Standard mounting include .230”, .312”, 17/32” and 11/16” mounting diameter.

Supplier's Site

Technical Specifications

  Data Display Products
Product Category Pilot Lights and Indicator Lights
Product Name .312" Bolt-on Panel Mount Indicator LEDs
Lamp Type LED Lamps
LED Color Red; Green; Blue; White; Amber, Warm or Cool White
Terminal Type Wire Leads (optional feature); Screw Terminals (optional feature)
Applications Computer Applications; Industrial / Manufacturing
Width 8.4 mm (0.3307 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329125 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details