U B Corp. Wrap Around Microstrip AOSA-2219F Wrap Around Microstrip AOSA-2219F

Description
The antenna is a Conformal Microstrip Design which provides omnidirectional coverage in the roll plane. It is constructed of teflon fiberglass and meets aerospace applications. The unique conical shape allows the antenna to be mounted on the nose of the vehicle.
Description
The antenna is a Conformal Microstrip Design which provides omnidirectional coverage in the roll plane. It is constructed of teflon fiberglass and meets aerospace applications. The unique conical shape allows the antenna to be mounted on the nose of the vehicle.

Suppliers

Company
Product
Description
Supplier Links
Wrap Around Microstrip AOSA-2219F - Wrap Around Microstrip AOSA-2219F - U B Corp.
Tampa, FL, USA
Wrap Around Microstrip AOSA-2219F
Wrap Around Microstrip AOSA-2219F
Wrap Around Microstrip AOSA-2219F Wrap Around Microstrip AOSA-2219F
The antenna is a Conformal Microstrip Design which provides omnidirectional coverage in the roll plane. It is constructed of teflon fiberglass and meets aerospace applications. The unique conical shape allows the antenna to be mounted on the nose of the vehicle.

The antenna is a Conformal Microstrip Design which provides omnidirectional coverage in the roll plane. It is constructed of teflon fiberglass and meets aerospace applications. The unique conical shape allows the antenna to be mounted on the nose of the vehicle.

Supplier's Site

Technical Specifications

  U B Corp.
Product Category Antennas
Product Number Wrap Around Microstrip AOSA-2219F
Product Name Wrap Around Microstrip AOSA-2219F
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details