U B Corp. Radar Altimeter Antenna Flush Mount AD43013-1 Flush Mount AD43013-1

Description
This antenna is used in pairs and was designed for altimeter applications where high isolation (90 db min) between antennas is required. Simple construction, wide bandwidth and high gain are matched to give the high performance necessary to make this a universal antenna for all altimeter requirements.
Description
This antenna is used in pairs and was designed for altimeter applications where high isolation (90 db min) between antennas is required. Simple construction, wide bandwidth and high gain are matched to give the high performance necessary to make this a universal antenna for all altimeter requirements.

Suppliers

Company
Product
Description
Supplier Links
Radar Altimeter Antenna Flush Mount AD43013-1 - Flush Mount AD43013-1 - U B Corp.
Tampa, FL, USA
Radar Altimeter Antenna Flush Mount AD43013-1
Flush Mount AD43013-1
Radar Altimeter Antenna Flush Mount AD43013-1 Flush Mount AD43013-1
This antenna is used in pairs and was designed for altimeter applications where high isolation (90 db min) between antennas is required. Simple construction, wide bandwidth and high gain are matched to give the high performance necessary to make this a universal antenna for all altimeter requirements.

This antenna is used in pairs and was designed for altimeter applications where high isolation (90 db min) between antennas is required. Simple construction, wide bandwidth and high gain are matched to give the high performance necessary to make this a universal antenna for all altimeter requirements.

Supplier's Site

Technical Specifications

  U B Corp.
Product Category Antennas
Product Number Flush Mount AD43013-1
Product Name Radar Altimeter Antenna Flush Mount AD43013-1
Primary Frequency Range 4300.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
WiFi Antennas - 2753525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to ? MHz
Gain 23 dB
View Details