U B Corp. Telemetry Blade AO1415 Telemetry Blade AO1415

Description
This high velocity blade antenna was especially developed for telemetry band requirements. The antenna exhibits minimal aerodynamic drag and provides a nominal half hemisphere coverage. Lightweight, rugged with exceptional electrical performance combine to make the antenna suited for your telemetry requirements.
Description
This high velocity blade antenna was especially developed for telemetry band requirements. The antenna exhibits minimal aerodynamic drag and provides a nominal half hemisphere coverage. Lightweight, rugged with exceptional electrical performance combine to make the antenna suited for your telemetry requirements.

Suppliers

Company
Product
Description
Supplier Links
Telemetry Blade AO1415 - Telemetry Blade AO1415 - U B Corp.
Tampa, FL, USA
Telemetry Blade AO1415
Telemetry Blade AO1415
Telemetry Blade AO1415 Telemetry Blade AO1415
This high velocity blade antenna was especially developed for telemetry band requirements. The antenna exhibits minimal aerodynamic drag and provides a nominal half hemisphere coverage. Lightweight, rugged with exceptional electrical performance combine to make the antenna suited for your telemetry requirements.

This high velocity blade antenna was especially developed for telemetry band requirements. The antenna exhibits minimal aerodynamic drag and provides a nominal half hemisphere coverage. Lightweight, rugged with exceptional electrical performance combine to make the antenna suited for your telemetry requirements.

Supplier's Site

Technical Specifications

  U B Corp.
Product Category Antennas
Product Number Telemetry Blade AO1415
Product Name Telemetry Blade AO1415
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details