U B Corp. Telemetry Blade - AO2223 Telemetry Blade - AO2223

Description
Telemetry Blade - AO2223
Description
Telemetry Blade - AO2223

Suppliers

Company
Product
Description
Supplier Links
Telemetry Blade - AO2223 - Telemetry Blade - AO2223 - U B Corp.
Tampa, FL, USA
Telemetry Blade - AO2223
Telemetry Blade - AO2223
Telemetry Blade - AO2223 Telemetry Blade - AO2223
Telemetry Blade - AO2223

Telemetry Blade - AO2223

Supplier's Site

Technical Specifications

  U B Corp.
Product Category Antennas
Product Number Telemetry Blade - AO2223
Product Name Telemetry Blade - AO2223
Polarization Linear
Primary Frequency Range 2200.0 to 2300.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 150312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Primary Frequency Range 960.0 MHz
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details