Admix BenchMix™

Description
BenchMix™ Programmable High Shear Lab Mixers & Pilot Plant Admix offers a complete series of laboratory mixers, ranging from 2 liter benchtop units to 10 gallon pilot plant floor models. All models are completely manufactured or enclosed in stainless steel for superior corrosion resistance, sanitation, and cleanability. All models provide predictable, repeatable results when scaling up Rotostat Emulsifiers or Rotosolver Dispersersfrom the development lab to pilot scale and full production,or can be used for small batch production only. Admix's revolutionary benchtop high shear lab mixer is specifically designed for product development, simulation and scale up. The OPLB-300 is the first lab mixer with scale up parameters and indicators built into the PLC controls, providing an accurate and repeatable method of scaling up from 1-2 liters to over 1,000 gallons. Information displayed on the OPLB-300 includes elapsed time, running speed (rpm), flow rate (gpm), tip speed (ft/sec) and mixing intensity. Other features of our BenchMix™ series of benchtop lab mixers include: Available with 2 types of high shear mix heads and several size propellers to allow a complete range of testing Available with an electric lift stand for easier raising / lowering and mix head placement Glass bead finish stainless cabinet with 316SS shafting and mix heads Variable speed from 500 - 10,000 rpm through a brushless DC motor
Description
BenchMix™ Programmable High Shear Lab Mixers & Pilot Plant Admix offers a complete series of laboratory mixers, ranging from 2 liter benchtop units to 10 gallon pilot plant floor models. All models are completely manufactured or enclosed in stainless steel for superior corrosion resistance, sanitation, and cleanability. All models provide predictable, repeatable results when scaling up Rotostat Emulsifiers or Rotosolver Dispersersfrom the development lab to pilot scale and full production,or can be used for small batch production only. Admix's revolutionary benchtop high shear lab mixer is specifically designed for product development, simulation and scale up. The OPLB-300 is the first lab mixer with scale up parameters and indicators built into the PLC controls, providing an accurate and repeatable method of scaling up from 1-2 liters to over 1,000 gallons. Information displayed on the OPLB-300 includes elapsed time, running speed (rpm), flow rate (gpm), tip speed (ft/sec) and mixing intensity. Other features of our BenchMix™ series of benchtop lab mixers include: Available with 2 types of high shear mix heads and several size propellers to allow a complete range of testing Available with an electric lift stand for easier raising / lowering and mix head placement Glass bead finish stainless cabinet with 316SS shafting and mix heads Variable speed from 500 - 10,000 rpm through a brushless DC motor

Suppliers

Company
Product
Description
Supplier Links
BenchMix™ -  - Admix
Manchester, NH, USA
BenchMix™
BenchMix™
BenchMix™ Programmable High Shear Lab Mixers & Pilot Plant Admix offers a complete series of laboratory mixers, ranging from 2 liter benchtop units to 10 gallon pilot plant floor models. All models are completely manufactured or enclosed in stainless steel for superior corrosion resistance, sanitation, and cleanability. All models provide predictable, repeatable results when scaling up Rotostat Emulsifiers or Rotosolver Dispersersfrom the development lab to pilot scale and full production,or can be used for small batch production only. Admix's revolutionary benchtop high shear lab mixer is specifically designed for product development, simulation and scale up. The OPLB-300 is the first lab mixer with scale up parameters and indicators built into the PLC controls, providing an accurate and repeatable method of scaling up from 1-2 liters to over 1,000 gallons. Information displayed on the OPLB-300 includes elapsed time, running speed (rpm), flow rate (gpm), tip speed (ft/sec) and mixing intensity. Other features of our BenchMix™ series of benchtop lab mixers include: Available with 2 types of high shear mix heads and several size propellers to allow a complete range of testing Available with an electric lift stand for easier raising / lowering and mix head placement Glass bead finish stainless cabinet with 316SS shafting and mix heads Variable speed from 500 - 10,000 rpm through a brushless DC motor

BenchMix™ Programmable High Shear Lab Mixers & Pilot Plant
Admix offers a complete series of laboratory mixers, ranging from 2 liter benchtop units to 10 gallon pilot plant floor models. All models are completely manufactured or enclosed in stainless steel for superior corrosion resistance, sanitation, and cleanability. All models provide predictable, repeatable results when scaling up Rotostat Emulsifiers or Rotosolver Dispersersfrom the development lab to pilot scale and full production,or can be used for small batch production only.

Admix's revolutionary benchtop high shear lab mixer is specifically designed for product development, simulation and scale up. The OPLB-300 is the first lab mixer with scale up parameters and indicators built into the PLC controls, providing an accurate and repeatable method of scaling up from 1-2 liters to over 1,000 gallons. Information displayed on the OPLB-300 includes elapsed time, running speed (rpm), flow rate (gpm), tip speed (ft/sec) and mixing intensity.

Other features of our BenchMix™ series of benchtop lab mixers include:

  • Available with 2 types of high shear mix heads and several size propellers to allow a complete range of testing
  • Available with an electric lift stand for easier raising / lowering and mix head placement
  • Glass bead finish stainless cabinet with 316SS shafting and mix heads
  • Variable speed from 500 - 10,000 rpm through a brushless DC motor
Supplier's Site

Technical Specifications

  Admix
Product Category Laboratory Mixers
Product Name BenchMix™
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Shear Inline Mixer - Series 700 - Charles Ross & Son Company
Specs
Features Explosion Proof
Media Type Liquids
Mixer Type Rotor-Stator
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-50-1 - ARDE Barinco, Inc.
Specs
Mixer Type Homogenizer; Rotor-Stator
Operating Condition Batch
Motor Speed 3600 rpm
View Details
Laboratory Double Arm Mixer - 1 Liter Laboratory Mixer - 1195 - Jaygo, Inc.
Specs
Features Variable (optional feature); Continuous (optional feature); Cooling (optional feature); Heating (optional feature); Lined or Coated (optional feature); Interchangeable Rotor (optional feature)
Display Type Analog Meter
User Interface Analog
View Details