Hangzhou Crysound Electronics Co., Ltd. Noise sensor CRY2112

Description
CRY2112 Noise sensor is a new type of noise test equipment developed by CRY Sound for industrial applications. Its product performance complies with such standards as IEC61672 (Class 1) and GB/T3785 (Type 1). The sensor is small in size and its stainless steel case is robust and corrosion-resistant. It is equipped with precision measurement microphone, integrated preamplifier, high precision ADC and high speed DSP processor. Its excellent hardware design provides 110 dB dynamic range. With excellent performance, it can measure the environmental noises as low as 25 dBA.
Datasheet
Description
CRY2112 Noise sensor is a new type of noise test equipment developed by CRY Sound for industrial applications. Its product performance complies with such standards as IEC61672 (Class 1) and GB/T3785 (Type 1). The sensor is small in size and its stainless steel case is robust and corrosion-resistant. It is equipped with precision measurement microphone, integrated preamplifier, high precision ADC and high speed DSP processor. Its excellent hardware design provides 110 dB dynamic range. With excellent performance, it can measure the environmental noises as low as 25 dBA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise sensor - CRY2112 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Noise sensor
CRY2112
Noise sensor CRY2112
CRY2112 Noise sensor is a new type of noise test equipment developed by CRY Sound for industrial applications. Its product performance complies with such standards as IEC61672 (Class 1) and GB/T3785 (Type 1). The sensor is small in size and its stainless steel case is robust and corrosion-resistant. It is equipped with precision measurement microphone, integrated preamplifier, high precision ADC and high speed DSP processor. Its excellent hardware design provides 110 dB dynamic range. With excellent performance, it can measure the environmental noises as low as 25 dBA.

CRY2112 Noise sensor is a new type of noise test equipment developed by CRY Sound for industrial applications. Its product performance complies with such standards as IEC61672 (Class 1) and GB/T3785 (Type 1).

The sensor is small in size and its stainless steel case is robust and corrosion-resistant. It is equipped with precision measurement microphone, integrated preamplifier, high precision ADC and high speed DSP processor. Its excellent hardware design provides 110 dB dynamic range. With excellent performance, it can measure the environmental noises as low as 25 dBA.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Sound Level Meters and Noise Dosimeters
Product Number CRY2112
Product Name Noise sensor
Frequency Response 10 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meter - PCE-SLT-TRM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Level Range 30 to 130 dB re 20µPa
Accuracy 1.5 dB
View Details
Sound Level Meters - 1232228 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Measurement Modes A-Weighted SPL
Equivalent Continuous Sound Level 70 to 140 dB
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details