Hangzhou Crysound Electronics Co., Ltd. Noise sensor CRY2301

Description
CRY2301 Noise sensor is a new type of noise test equipment independently developed by CRY Sound for industrial grade applications. It can realize real-time noise time domain and frequency domain analysis with real-time spectrum analysis software. The product complies with such standards as IEC61672 (Class 1) and GB/T3785 (Class 1). CRY2301 integrates measurement microphone, preamplifier, data acquisition, and data communication in a compact structure. It supports an optional 1'' high-sensitivity microphone for extremely low sound pressure testing. CRY2301 uses a USB interface for data communication and power supply. As a composite USB device consisting of a USB Audio device and a HID device, it is compatible with 32-bit/64-bit Windows 7 and Windows 10 systems. CRY2301 is equipped with real-time spectrum analysis software for easy access to time and frequency domain measurements. The real-time spectrum analysis software supports frequency weighting and time weighting, and can perform acoustic analysis, such as noise statistical analysis, octave analysis, and FFT analysis.
Datasheet
Description
CRY2301 Noise sensor is a new type of noise test equipment independently developed by CRY Sound for industrial grade applications. It can realize real-time noise time domain and frequency domain analysis with real-time spectrum analysis software. The product complies with such standards as IEC61672 (Class 1) and GB/T3785 (Class 1). CRY2301 integrates measurement microphone, preamplifier, data acquisition, and data communication in a compact structure. It supports an optional 1'' high-sensitivity microphone for extremely low sound pressure testing. CRY2301 uses a USB interface for data communication and power supply. As a composite USB device consisting of a USB Audio device and a HID device, it is compatible with 32-bit/64-bit Windows 7 and Windows 10 systems. CRY2301 is equipped with real-time spectrum analysis software for easy access to time and frequency domain measurements. The real-time spectrum analysis software supports frequency weighting and time weighting, and can perform acoustic analysis, such as noise statistical analysis, octave analysis, and FFT analysis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise sensor - CRY2301 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Noise sensor
CRY2301
Noise sensor CRY2301
CRY2301 Noise sensor is a new type of noise test equipment independently developed by CRY Sound for industrial grade applications. It can realize real-time noise time domain and frequency domain analysis with real-time spectrum analysis software. The product complies with such standards as IEC61672 (Class 1) and GB/T3785 (Class 1). CRY2301 integrates measurement microphone, preamplifier, data acquisition, and data communication in a compact structure. It supports an optional 1'' high-sensitivity microphone for extremely low sound pressure testing. CRY2301 uses a USB interface for data communication and power supply. As a composite USB device consisting of a USB Audio device and a HID device, it is compatible with 32-bit/64-bit Windows 7 and Windows 10 systems. CRY2301 is equipped with real-time spectrum analysis software for easy access to time and frequency domain measurements. The real-time spectrum analysis software supports frequency weighting and time weighting, and can perform acoustic analysis, such as noise statistical analysis, octave analysis, and FFT analysis.

CRY2301 Noise sensor is a new type of noise test equipment independently developed by CRY Sound for industrial grade applications. It can realize real-time noise time domain and frequency domain analysis with real-time spectrum analysis software. The product complies with such standards as IEC61672 (Class 1) and GB/T3785 (Class 1). CRY2301 integrates measurement microphone, preamplifier, data acquisition, and data communication in a compact structure. It supports an optional 1'' high-sensitivity microphone for extremely low sound pressure testing. CRY2301 uses a USB interface for data communication and power supply. As a composite USB device consisting of a USB Audio device and a HID device, it is compatible with 32-bit/64-bit Windows 7 and Windows 10 systems. CRY2301 is equipped with real-time spectrum analysis software for easy access to time and frequency domain measurements. The real-time spectrum analysis software supports frequency weighting and time weighting, and can perform acoustic analysis, such as noise statistical analysis, octave analysis, and FFT analysis.

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Sound Level Meters and Noise Dosimeters
Product Number CRY2301
Product Name Noise sensor
Frequency Response 10 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Meters - 2307463 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Equivalent Continuous Sound Level 30 to 130 dB
Display Digital Readouts
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Decibel Meter PCE-322ALEQ - PCE-322ALEQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 50 dB re 20µPa
View Details