Hangzhou Crysound Electronics Co., Ltd. Sound level calibrator CRY5611

Description
CRY5611 Sound level calibrator is suitable for sound pressure calibration of sound level meters and electroacoustic testers. CRY5611 has many advantages, including high stability, small size, light weight, low power and easy to use. With the operating frequency of 1000 Hz, it will not affected by the weighted network during calibration. (A, B, C, D weighted networks have zero attenuation at 1 kHz.)
Datasheet
Description
CRY5611 Sound level calibrator is suitable for sound pressure calibration of sound level meters and electroacoustic testers. CRY5611 has many advantages, including high stability, small size, light weight, low power and easy to use. With the operating frequency of 1000 Hz, it will not affected by the weighted network during calibration. (A, B, C, D weighted networks have zero attenuation at 1 kHz.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sound level calibrator - CRY5611 - Hangzhou Crysound Electronics Co., Ltd.
Yuhang District, Hangzhou, Zhejiang, China
Sound level calibrator
CRY5611
Sound level calibrator CRY5611
CRY5611 Sound level calibrator is suitable for sound pressure calibration of sound level meters and electroacoustic testers. CRY5611 has many advantages, including high stability, small size, light weight, low power and easy to use. With the operating frequency of 1000 Hz, it will not affected by the weighted network during calibration. (A, B, C, D weighted networks have zero attenuation at 1 kHz.)

CRY5611 Sound level calibrator is suitable for sound pressure calibration of sound level meters and electroacoustic testers. CRY5611 has many advantages, including high stability, small size, light weight, low power and easy to use. With the operating frequency of 1000 Hz, it will not affected by the weighted network during calibration. (A, B, C, D weighted networks have zero attenuation at 1 kHz.)

Supplier's Site Datasheet

Technical Specifications

  Hangzhou Crysound Electronics Co., Ltd.
Product Category Sound Level Meters and Noise Dosimeters
Product Number CRY5611
Product Name Sound level calibrator
Equivalent Continuous Sound Level 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Meters - 1232337 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Measurement Modes A-Weighted SPL
Equivalent Continuous Sound Level 70 to 140 dB
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Class 1 Data Logging Sound Level Meter with GPS and Certificate - PCE-432 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details