VersaLogic Corporation PC/104-Plus Power Supply Module VL-EPM-PS1

Description
The EPM-PS1 is a plug-in 50 Watt power supply in a standard PC/104 3.55" x 3.775" (90 mm x 96 mm) format. It is designed to power a stack of PC/104 and/or PC/104-Plus boards. The compact design is an excellent choice for systems with limited space for an internal or external power supply. This high reliability DC/DC switching power supply is designed for use in applications such as transportation, medical, defense, and autonomous robotics. It is ideal for OEMs where long-term availability (5+ years) and rugged design are critical. When used with VersaLogic's other stackable CPU and expansion boards the EPM-PS1 enables complete system designs.The EPM-PS1 power supply provides up to 50 Watts of continuous output power. This PC/104-Plus expansion module is protected against diode polarity reversal and over-current of up to 40 Volts.
Datasheet
Description
The EPM-PS1 is a plug-in 50 Watt power supply in a standard PC/104 3.55" x 3.775" (90 mm x 96 mm) format. It is designed to power a stack of PC/104 and/or PC/104-Plus boards. The compact design is an excellent choice for systems with limited space for an internal or external power supply. This high reliability DC/DC switching power supply is designed for use in applications such as transportation, medical, defense, and autonomous robotics. It is ideal for OEMs where long-term availability (5+ years) and rugged design are critical. When used with VersaLogic's other stackable CPU and expansion boards the EPM-PS1 enables complete system designs.The EPM-PS1 power supply provides up to 50 Watts of continuous output power. This PC/104-Plus expansion module is protected against diode polarity reversal and over-current of up to 40 Volts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104-Plus Power Supply Module - VL-EPM-PS1 - VersaLogic Corporation
Tualatin, OR, USA
PC/104-Plus Power Supply Module
VL-EPM-PS1
PC/104-Plus Power Supply Module VL-EPM-PS1
The EPM-PS1 is a plug-in 50 Watt power supply in a standard PC/104 3.55" x 3.775" (90 mm x 96 mm) format. It is designed to power a stack of PC/104 and/or PC/104-Plus boards. The compact design is an excellent choice for systems with limited space for an internal or external power supply. This high reliability DC/DC switching power supply is designed for use in applications such as transportation, medical, defense, and autonomous robotics. It is ideal for OEMs where long-term availability (5+ years) and rugged design are critical. When used with VersaLogic's other stackable CPU and expansion boards the EPM-PS1 enables complete system designs.The EPM-PS1 power supply provides up to 50 Watts of continuous output power. This PC/104-Plus expansion module is protected against diode polarity reversal and over-current of up to 40 Volts.

The EPM-PS1 is a plug-in 50 Watt power supply in a standard PC/104 3.55" x 3.775" (90 mm x 96 mm) format. It is designed to power a stack of PC/104 and/or PC/104-Plus boards. The compact design is an excellent choice for systems with limited space for an internal or external power supply. This high reliability DC/DC switching power supply is designed for use in applications such as transportation, medical, defense, and autonomous robotics. It is ideal for OEMs where long-term availability (5+ years) and rugged design are critical. When used with VersaLogic's other stackable CPU and expansion boards the EPM-PS1 enables complete system designs.The EPM-PS1 power supply provides up to 50 Watts of continuous output power. This PC/104-Plus expansion module is protected against diode polarity reversal and over-current of up to 40 Volts.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Power Supplies
Product Number VL-EPM-PS1
Product Name PC/104-Plus Power Supply Module
Type DC Power Supply; Computer Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly
Operating Temperature -40 to 60 C (-40 to 140 F)
Computer Supply Style PC/104 and/or PC/104-Plus boards
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details