Pyott-Boone Electronics (PBE Group) Battery Backup & Power Supply Model BBS-II

Description
The Model BBS-II Battery Backup & Power Supply is capable of supplying up to 100mA continuous current and 14 VDC to power an electronic device. It incorporates a 1.4 amp hour gel type battery for standby operation and activation of fire suppression systems if necessary. The green LED on the cover is a visual indication of AC Power status. A 5 amp in line fuse protects the battery in the event of a short on the output. Power: 120 VAC with 1.4 amp hour backup battery Enclosure: Nonmetallic, fiberglass reinforced plastic Current Output: Continuous 100 mA
Description
The Model BBS-II Battery Backup & Power Supply is capable of supplying up to 100mA continuous current and 14 VDC to power an electronic device. It incorporates a 1.4 amp hour gel type battery for standby operation and activation of fire suppression systems if necessary. The green LED on the cover is a visual indication of AC Power status. A 5 amp in line fuse protects the battery in the event of a short on the output. Power: 120 VAC with 1.4 amp hour backup battery Enclosure: Nonmetallic, fiberglass reinforced plastic Current Output: Continuous 100 mA

Suppliers

Company
Product
Description
Supplier Links
Battery Backup & Power Supply - Model BBS-II - Pyott-Boone Electronics (PBE Group)
North Tazewell, VA, USA
Battery Backup & Power Supply
Model BBS-II
Battery Backup & Power Supply Model BBS-II
The Model BBS-II Battery Backup & Power Supply is capable of supplying up to 100mA continuous current and 14 VDC to power an electronic device. It incorporates a 1.4 amp hour gel type battery for standby operation and activation of fire suppression systems if necessary. The green LED on the cover is a visual indication of AC Power status. A 5 amp in line fuse protects the battery in the event of a short on the output. Power: 120 VAC with 1.4 amp hour backup battery Enclosure: Nonmetallic, fiberglass reinforced plastic Current Output: Continuous 100 mA

The Model BBS-II Battery Backup & Power Supply is capable of supplying up to 100mA continuous current and 14 VDC to power an electronic device. It incorporates a 1.4 amp hour gel type battery for standby operation and activation of fire suppression systems if necessary. The green LED on the cover is a visual indication of AC Power status. A 5 amp in line fuse protects the battery in the event of a short on the output.

  • Power: 120 VAC with 1.4 amp hour backup battery
  • Enclosure: Nonmetallic, fiberglass reinforced plastic
  • Current Output: Continuous 100 mA
Supplier's Site

Technical Specifications

  Pyott-Boone Electronics (PBE Group)
Product Category Power Supplies
Product Number Model BBS-II
Product Name Battery Backup & Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1436-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details