Pyott-Boone Electronics (PBE Group) Power Supply Model 1925

Description
The Model 1925 Power Supply is MSHA approved for use with both the Tracking Boss personnel tagging system and Minecom Leaky Feeder radio systems. The unit is 120 VAC with two 24 VDC, 1.5 Amp outputs. Each output is capable of powering either a single Minecom VPC or up to three PBE tracking readers connected in series. Therefore a single power supply can be used in several applications: To power four Minecom amplifiers in a “central” power scenario. Two towards the outside and two towards the working area. To power up to six PBE tag readers. Three in series from each set of DC contacts. Or to power a combination of two Minecom amplifiers on one set of contacts and up to three tracking readers on the other set of contacts.
Description
The Model 1925 Power Supply is MSHA approved for use with both the Tracking Boss personnel tagging system and Minecom Leaky Feeder radio systems. The unit is 120 VAC with two 24 VDC, 1.5 Amp outputs. Each output is capable of powering either a single Minecom VPC or up to three PBE tracking readers connected in series. Therefore a single power supply can be used in several applications: To power four Minecom amplifiers in a “central” power scenario. Two towards the outside and two towards the working area. To power up to six PBE tag readers. Three in series from each set of DC contacts. Or to power a combination of two Minecom amplifiers on one set of contacts and up to three tracking readers on the other set of contacts.

Suppliers

Company
Product
Description
Supplier Links
Power Supply - Model 1925 - Pyott-Boone Electronics (PBE Group)
North Tazewell, VA, USA
Power Supply
Model 1925
Power Supply Model 1925
The Model 1925 Power Supply is MSHA approved for use with both the Tracking Boss personnel tagging system and Minecom Leaky Feeder radio systems. The unit is 120 VAC with two 24 VDC, 1.5 Amp outputs. Each output is capable of powering either a single Minecom VPC or up to three PBE tracking readers connected in series. Therefore a single power supply can be used in several applications: To power four Minecom amplifiers in a “central” power scenario. Two towards the outside and two towards the working area. To power up to six PBE tag readers. Three in series from each set of DC contacts. Or to power a combination of two Minecom amplifiers on one set of contacts and up to three tracking readers on the other set of contacts.

The Model 1925 Power Supply is MSHA approved for use with both the Tracking Boss personnel tagging system and Minecom Leaky Feeder radio systems. The unit is 120 VAC with two 24 VDC, 1.5 Amp outputs. Each output is capable of powering either a single Minecom VPC or up to three PBE tracking readers connected in series. Therefore a single power supply can be used in several applications:

  • To power four Minecom amplifiers in a “central” power scenario. Two towards the outside and two towards the working area.
  • To power up to six PBE tag readers. Three in series from each set of DC contacts.
  • Or to power a combination of two Minecom amplifiers on one set of contacts and up to three tracking readers on the other set of contacts.
Supplier's Site

Technical Specifications

  Pyott-Boone Electronics (PBE Group)
Product Category Power Supplies
Product Number Model 1925
Product Name Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6841-ea-pu-11000-80-4u-30000w-32060 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details