BMT USA, LLC Datasheets for Autoclaves and Sterilizers
Autoclaves are used for applications requiring constant pressure and temperature for long periods of time. Common applications include the sterilization of instruments and polymerization of rubbers and plastics.
Autoclaves and Sterilizers: Learn more
| Product Name | Notes |
|---|---|
| Breakthrough in Class 100 Technology Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280°C. Lytzen’s patented... | |
| BMT Fluipharm Hot Water Spray Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Super-heated water is sprayed on the load which enables... | |
| BMT Sterivap High Performance Industrial Lab steam sterilizers are designed for the rigorous demands of today’s industrial labs. The units are ideal for applications in laboratories for sterilization of materials... | |
| BMT Ventipharm Steam-Air Mixture Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Pure steam is utilized inside the chamber for heating the... | |
| Sterilab Laboratory Steam Sterilizers are designed not only to meet Good Laboratory Practices, but to exceed industry standards. Reliability and serviceability are engineered into every unit. Utilizing the latest 3D... | |
| Steripro cGMP Steam Sterilizers are designed not only to meet the US FDA cGMP guidelines, but to exceed industry standards. Reliability and serviceability are engineered into every unit. Validation is... | |
| The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens... | |
| The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of... | |
| The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision... | |
| The Unisteri HP IL is a unique, compact, multipurpose steam sterilizer with chamber volumes of 2.5 ft3, 5.6 ft3 and 8.47 ft3 (73, 160 and 254 liters). It is designed... | |
| The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle... | |
| The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered... | |
| Built to cGMP requirements Industry standard non-proprietary components 12” thick intake and exhaust HEPA filters for maximum air flow Semi-automatic and manual doors available All-welded construction – no particles can... |