BMT USA, LLC Sterivap Steam Sterilizer 446-1

Description
BMT Sterivap High Performance Industrial Lab steam sterilizers are designed for the rigorous demands of today’s industrial labs. The units are ideal for applications in laboratories for sterilization of materials such as instruments, textiles, rubber goods, liquids, agars, animal diet, cages and BSL3 applications. Sterivap chamber sizes range from 5 ft3 to 52.6 ft3 (150 – 1500 liters). Cycles can be equipped for the sterilization of solutions in open or closed bottles; wrapped or unwrapped solid materials such as metal or glass; porous materials like gowns or textiles; thermal preparation of laboratory matters such as agars, petrie dishes, etc., and in BSL 3 applications for decontamination of bio-hazardous waste. Sterivap HP IL Steam Sterilizer – The Green Machine Sterivap Steam Sterilizers are designed to minimize utility consumption by providing the following features: Up to 5” of insulation on the chamber walls All piping is insulated and color coded to indicate hot or cold Water saving vacuum pump with water recirculation system – reduces consumption up to 85% Condensate Cooling System uses just the right amount of water for cooling Power Management Control – controls utility consumption of two or more sterilizers
Description
BMT Sterivap High Performance Industrial Lab steam sterilizers are designed for the rigorous demands of today’s industrial labs. The units are ideal for applications in laboratories for sterilization of materials such as instruments, textiles, rubber goods, liquids, agars, animal diet, cages and BSL3 applications. Sterivap chamber sizes range from 5 ft3 to 52.6 ft3 (150 – 1500 liters). Cycles can be equipped for the sterilization of solutions in open or closed bottles; wrapped or unwrapped solid materials such as metal or glass; porous materials like gowns or textiles; thermal preparation of laboratory matters such as agars, petrie dishes, etc., and in BSL 3 applications for decontamination of bio-hazardous waste. Sterivap HP IL Steam Sterilizer – The Green Machine Sterivap Steam Sterilizers are designed to minimize utility consumption by providing the following features: Up to 5” of insulation on the chamber walls All piping is insulated and color coded to indicate hot or cold Water saving vacuum pump with water recirculation system – reduces consumption up to 85% Condensate Cooling System uses just the right amount of water for cooling Power Management Control – controls utility consumption of two or more sterilizers

Suppliers

Company
Product
Description
Supplier Links
Sterivap Steam Sterilizer - 446-1 - BMT USA, LLC
Monroe, WA, USA
Sterivap Steam Sterilizer
446-1
Sterivap Steam Sterilizer 446-1
BMT Sterivap High Performance Industrial Lab steam sterilizers are designed for the rigorous demands of today’s industrial labs. The units are ideal for applications in laboratories for sterilization of materials such as instruments, textiles, rubber goods, liquids, agars, animal diet, cages and BSL3 applications. Sterivap chamber sizes range from 5 ft3 to 52.6 ft3 (150 – 1500 liters). Cycles can be equipped for the sterilization of solutions in open or closed bottles; wrapped or unwrapped solid materials such as metal or glass; porous materials like gowns or textiles; thermal preparation of laboratory matters such as agars, petrie dishes, etc., and in BSL 3 applications for decontamination of bio-hazardous waste. Sterivap HP IL Steam Sterilizer – The Green Machine Sterivap Steam Sterilizers are designed to minimize utility consumption by providing the following features: Up to 5” of insulation on the chamber walls All piping is insulated and color coded to indicate hot or cold Water saving vacuum pump with water recirculation system – reduces consumption up to 85% Condensate Cooling System uses just the right amount of water for cooling Power Management Control – controls utility consumption of two or more sterilizers

BMT Sterivap High Performance Industrial Lab steam sterilizers are designed for the rigorous demands of today’s industrial labs. The units are ideal for applications in laboratories for sterilization of materials such as instruments, textiles, rubber goods, liquids, agars, animal diet, cages and BSL3 applications. Sterivap chamber sizes range from 5 ft3 to 52.6 ft3 (150 – 1500 liters). Cycles can be equipped for the sterilization of solutions in open or closed bottles; wrapped or unwrapped solid materials such as metal or glass; porous materials like gowns or textiles; thermal preparation of laboratory matters such as agars, petrie dishes, etc., and in BSL 3 applications for decontamination of bio-hazardous waste.

Sterivap HP IL Steam Sterilizer – The Green Machine

Sterivap Steam Sterilizers are designed to minimize utility consumption by providing the following features:

  • Up to 5” of insulation on the chamber walls
  • All piping is insulated and color coded to indicate hot or cold
  • Water saving vacuum pump with water recirculation system – reduces consumption up to 85%
  • Condensate Cooling System uses just the right amount of water for cooling
  • Power Management Control – controls utility consumption of two or more sterilizers
Supplier's Site

Technical Specifications

  BMT USA, LLC
Product Category Autoclaves and Sterilizers
Product Number 446-1
Product Name Sterivap Steam Sterilizer
External Bench / Cabinet
Internal Configuration Steam
Heat Source Steam
Application Industrial; Laboratory
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
Sterivap Steam Sterilizer - 6618-2 - BMT USA, LLC
Specs
External Bench / Cabinet
Internal Configuration Steam
Heat Source Steam
View Details
Bactofugate Steriliser - SSU -  - APV, An SPX Brand
Specs
External Top Load (Crucible / Melt)
Application Industrial
Temperature Range 122 to 284 F (50 to 140 C)
View Details