BMT USA, LLC BMT Fluipharm Water Spray Sterilizer P263648

Description
BMT Fluipharm Hot Water Spray Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Super-heated water is sprayed on the load which enables fast heating and cooling due to the heat transfer properties of water. Air over-pressure air is injected into the chamber to compensate for the rising temperature and pressure that builds inside liquid containers when heated. FEATURES Extremely fast heating and cooling enables gentle sterilization of heat-sensitive loads Ideal for sterilization of liquids in containers such as PVC bags, plastic bottles, syringes, blister packs, and glass No pure steam required as water is heated indirectly by plant steam through external heat exchangers Allen Bradley or Siemens PLC control systems Piping sloped to drain with no dead legs Sanitary valves and components Extensive Validation documentation Chamber doors secured on four sides Solid stainless steel door—no welding Lubricant-free door gaskets
Description
BMT Fluipharm Hot Water Spray Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Super-heated water is sprayed on the load which enables fast heating and cooling due to the heat transfer properties of water. Air over-pressure air is injected into the chamber to compensate for the rising temperature and pressure that builds inside liquid containers when heated. FEATURES Extremely fast heating and cooling enables gentle sterilization of heat-sensitive loads Ideal for sterilization of liquids in containers such as PVC bags, plastic bottles, syringes, blister packs, and glass No pure steam required as water is heated indirectly by plant steam through external heat exchangers Allen Bradley or Siemens PLC control systems Piping sloped to drain with no dead legs Sanitary valves and components Extensive Validation documentation Chamber doors secured on four sides Solid stainless steel door—no welding Lubricant-free door gaskets

Suppliers

Company
Product
Description
Supplier Links
BMT Fluipharm Water Spray Sterilizer - P263648 - BMT USA, LLC
Monroe, WA, USA
BMT Fluipharm Water Spray Sterilizer
P263648
BMT Fluipharm Water Spray Sterilizer P263648
BMT Fluipharm Hot Water Spray Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Super-heated water is sprayed on the load which enables fast heating and cooling due to the heat transfer properties of water. Air over-pressure air is injected into the chamber to compensate for the rising temperature and pressure that builds inside liquid containers when heated. FEATURES Extremely fast heating and cooling enables gentle sterilization of heat-sensitive loads Ideal for sterilization of liquids in containers such as PVC bags, plastic bottles, syringes, blister packs, and glass No pure steam required as water is heated indirectly by plant steam through external heat exchangers Allen Bradley or Siemens PLC control systems Piping sloped to drain with no dead legs Sanitary valves and components Extensive Validation documentation Chamber doors secured on four sides Solid stainless steel door—no welding Lubricant-free door gaskets

BMT Fluipharm Hot Water Spray Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Super-heated water is sprayed on the load which enables fast heating and cooling due to the heat transfer properties of water. Air over-pressure air is injected into the chamber to compensate for the rising temperature and pressure that builds inside liquid containers when heated.

FEATURES

  • Extremely fast heating and cooling enables gentle sterilization of heat-sensitive loads
  • Ideal for sterilization of liquids in containers such as PVC bags, plastic bottles, syringes, blister packs, and glass
  • No pure steam required as water is heated indirectly by plant steam through external heat exchangers
  • Allen Bradley or Siemens PLC control systems
  • Piping sloped to drain with no dead legs
  • Sanitary valves and components
  • Extensive Validation documentation
  • Chamber doors secured on four sides
  • Solid stainless steel door—no welding
  • Lubricant-free door gaskets
Supplier's Site
BMT Ventipharm Steam-Air Mixture Sterilizer - P263648 - BMT USA, LLC
Monroe, WA, USA
BMT Ventipharm Steam-Air Mixture Sterilizer
P263648
BMT Ventipharm Steam-Air Mixture Sterilizer P263648
BMT Ventipharm Steam-Air Mixture Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Pure steam is utilized inside the chamber for heating the liquids and over-pressure air is injected into the chamber to compensate for the rising temperature and pressure that builds inside the liquid container. Internal fans mix the chamber steam and over-pressure air to ensure there are no cold pockets inside the chamber and to provide a uniform temperature distribution across the chamber. Rapid heating and cooling is achieved utilizing convection principles. FEATURES • Faster heating and cooling times than conventional steam sterilizers • Ideal for sterilization of liquids in heat-sensitive containers such as PVC bags, plastic bottles, syringes, blister packs, and glass • Product containers leave the chamber dry and ready for labeling • Allen Bradley or Siemens PLC control systems • Piping sloped to drain with no dead legs • Sanitary valves and components • Extensive Validation documentation • Chamber doors secured on four sides • Solid stainless steel door—no welding • Lubricant-free door gaskets

BMT Ventipharm Steam-Air Mixture Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Pure steam is utilized inside the chamber for heating the liquids and over-pressure air is injected into the chamber to compensate for the rising temperature and pressure that builds inside the liquid container. Internal fans mix the chamber steam and over-pressure air to ensure there are no cold pockets inside the chamber and to provide a uniform temperature distribution across the chamber. Rapid heating and cooling is achieved utilizing convection principles.
FEATURES
• Faster heating and cooling times than conventional steam sterilizers
• Ideal for sterilization of liquids in heat-sensitive containers such as PVC bags, plastic bottles, syringes, blister packs, and glass
• Product containers leave the chamber dry and ready for labeling
• Allen Bradley or Siemens PLC control systems
• Piping sloped to drain with no dead legs
• Sanitary valves and components
• Extensive Validation documentation
• Chamber doors secured on four sides
• Solid stainless steel door—no welding
• Lubricant-free door gaskets

Supplier's Site
Sterilab Steam Sterilizer - P263648 - BMT USA, LLC
Monroe, WA, USA
Sterilab Steam Sterilizer
P263648
Sterilab Steam Sterilizer P263648
Sterilab Laboratory Steam Sterilizers are designed not only to meet Good Laboratory Practices, but to exceed industry standards. Reliability and serviceability are engineered into every unit. Utilizing the latest 3D parametric and MRP software along with BMT ’s lean manufacturing principles allows for state-of-the-art solutions, which are unsurpassed in quality and reliability yet without sacrificing value. Solid 316L stainless steel chambers Complete envelope 316L stainless steel jacket Vacuum pump for repeatable cycles Water recirculation system to conserve resources Insulated chamber and piping reduces utility consumption Chamber doors secured on four sides Solid 316L stainless steel door—no welding Lubricant-free door gaskets Non-proprietary components—readily available locally GMP Ready design—allows upgrading on site

Sterilab Laboratory Steam Sterilizers are designed not only to meet Good Laboratory Practices, but to exceed industry standards. Reliability and serviceability are engineered into every unit. Utilizing the latest 3D parametric and MRP software along with BMT ’s lean manufacturing principles allows for state-of-the-art solutions, which are unsurpassed in quality and reliability yet without sacrificing value.

  • Solid 316L stainless steel chambers
  • Complete envelope 316L stainless steel jacket
  • Vacuum pump for repeatable cycles
  • Water recirculation system to conserve resources
  • Insulated chamber and piping reduces utility consumption
  • Chamber doors secured on four sides
  • Solid 316L stainless steel door—no welding
  • Lubricant-free door gaskets
  • Non-proprietary components—readily available locally
  • GMP Ready design—allows upgrading on site
Supplier's Site
BMT Steripro cGMP Steam Sterilizer - P263648 - BMT USA, LLC
Monroe, WA, USA
BMT Steripro cGMP Steam Sterilizer
P263648
BMT Steripro cGMP Steam Sterilizer P263648
Steripro cGMP Steam Sterilizers are designed not only to meet the US FDA cGMP guidelines, but to exceed industry standards. Reliability and serviceability are engineered into every unit. Validation is one of the biggest concerns in purchasing a cGMP sterilizer so special attention has been given to the documentation and repeatability of each system. Utilizing the latest 3D parametric and MRP software along with PBMT’s lean manufacturing principles allows state-of-the-art solutions, which are unsurpassed in quality and reliability without sacrificing value. • Highly polished mirror finish chambers • Meets and exceeds US FDA cGMP’s • 316L stainless steel sanitary piping • Piping sloped to drain with no dead legs • Sanitary valves and components • Extensive Validation documentation • Chamber doors secured on four sides • Solid stainless steel door—no welding • Lubricant free door gaskets

Steripro cGMP Steam Sterilizers are designed not only to meet the US FDA cGMP guidelines, but to exceed industry standards. Reliability and serviceability are engineered into every unit. Validation is one of the biggest concerns in purchasing a cGMP sterilizer so special attention has been given to the documentation and repeatability of each system. Utilizing the latest 3D parametric and MRP software along with PBMT’s lean manufacturing principles allows state-of-the-art solutions, which are unsurpassed in quality and reliability without sacrificing value.

• Highly polished mirror finish chambers
• Meets and exceeds US FDA cGMP’s
• 316L stainless steel sanitary piping
• Piping sloped to drain with no dead legs
• Sanitary valves and components
• Extensive Validation documentation
• Chamber doors secured on four sides
• Solid stainless steel door—no welding
• Lubricant free door gaskets

Supplier's Site

Technical Specifications

  BMT USA, LLC BMT USA, LLC BMT USA, LLC BMT USA, LLC
Product Category Autoclaves and Sterilizers Autoclaves and Sterilizers Autoclaves and Sterilizers Autoclaves and Sterilizers
Product Number P263648 P263648 P263648 P263648
Product Name BMT Fluipharm Water Spray Sterilizer BMT Ventipharm Steam-Air Mixture Sterilizer Sterilab Steam Sterilizer BMT Steripro cGMP Steam Sterilizer
External Front Load (incl. Walk-in, Truck-in); Water Spray Front Load (incl. Walk-in, Truck-in); Steam-Air Mix Front Load (incl. Walk-in, Truck-in) Front Load (incl. Walk-in, Truck-in)
Heat Source Indirect / Contact / Conduction Steam Steam Steam
Application Industrial Industrial Industrial; Laboratory Industrial; Laboratory
Features Cooling (optional feature); Front Panel & Display; Timer; Shelves, Racks or Carts Front Panel & Display; Timer; Shelves, Racks or Carts Cooling; Front Panel & Display; Timer; Shelves, Racks or Carts; AirFilter Front Panel & Display; Timer; Shelves, Racks or Carts
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Sterivap Steam Sterilizer - 6618-1 - BMT USA, LLC
Specs
External Bench / Cabinet
Internal Configuration Steam
Heat Source Steam
View Details
Bactofugate Steriliser - SSU -  - APV, An SPX Brand
Specs
External Top Load (Crucible / Melt)
Application Industrial
Temperature Range 122 to 284 F (50 to 140 C)
View Details