BMT USA, LLC Unisteri Steam Sterilizer UN559-2

Description
The Unisteri HP IL is a unique, compact, multipurpose steam sterilizer with chamber volumes of 2.5 ft3, 5.6 ft3 and 8.47 ft3 (73, 160 and 254 liters). It is designed to effectively sterilize all instrumentation, materials, textiles, rubber and plastics that are heat resistant. It is also suitable for media cultivation and sterilization of solutions. If you require speed, reliability and the highest level of sterilization safety, then the Unisteri HP IL Sterilizer is the right choice. Widely used in hospital surgical wards and daily clinics, smaller central sterilization departments, emergency service centers, dentistry clinics, microbiological worksites, and laboratories. Rapid, powerful, intelligent, state-of-the-art design Large color touch screen operator interface Double microprocessor control system for safety and reliability Built-in printer and interface for PC connection Safe semi-automatic swing door Space saving - small footprint Mobile – can be easily moved to another lab or space Insulated chamber, doors and piping to save energy Built-in vacuum pump with water saving device Automatic adjustment of cooling water to reduce waste Optional built-in stainless steel steam generator Single-door or double-door pass-through type Unlimited number of applicable programs Built-in chip card for easy program storage Flexible PT 100 sensor for safe sterilization of solutions Allows validation according to EN 285:06 a EN ISO 17665-1:06
Description
The Unisteri HP IL is a unique, compact, multipurpose steam sterilizer with chamber volumes of 2.5 ft3, 5.6 ft3 and 8.47 ft3 (73, 160 and 254 liters). It is designed to effectively sterilize all instrumentation, materials, textiles, rubber and plastics that are heat resistant. It is also suitable for media cultivation and sterilization of solutions. If you require speed, reliability and the highest level of sterilization safety, then the Unisteri HP IL Sterilizer is the right choice. Widely used in hospital surgical wards and daily clinics, smaller central sterilization departments, emergency service centers, dentistry clinics, microbiological worksites, and laboratories. Rapid, powerful, intelligent, state-of-the-art design Large color touch screen operator interface Double microprocessor control system for safety and reliability Built-in printer and interface for PC connection Safe semi-automatic swing door Space saving - small footprint Mobile – can be easily moved to another lab or space Insulated chamber, doors and piping to save energy Built-in vacuum pump with water saving device Automatic adjustment of cooling water to reduce waste Optional built-in stainless steel steam generator Single-door or double-door pass-through type Unlimited number of applicable programs Built-in chip card for easy program storage Flexible PT 100 sensor for safe sterilization of solutions Allows validation according to EN 285:06 a EN ISO 17665-1:06

Suppliers

Company
Product
Description
Supplier Links
Unisteri Steam Sterilizer - UN559-2 - BMT USA, LLC
Monroe, WA, USA
Unisteri Steam Sterilizer
UN559-2
Unisteri Steam Sterilizer UN559-2
The Unisteri HP IL is a unique, compact, multipurpose steam sterilizer with chamber volumes of 2.5 ft3, 5.6 ft3 and 8.47 ft3 (73, 160 and 254 liters). It is designed to effectively sterilize all instrumentation, materials, textiles, rubber and plastics that are heat resistant. It is also suitable for media cultivation and sterilization of solutions. If you require speed, reliability and the highest level of sterilization safety, then the Unisteri HP IL Sterilizer is the right choice. Widely used in hospital surgical wards and daily clinics, smaller central sterilization departments, emergency service centers, dentistry clinics, microbiological worksites, and laboratories. Rapid, powerful, intelligent, state-of-the-art design Large color touch screen operator interface Double microprocessor control system for safety and reliability Built-in printer and interface for PC connection Safe semi-automatic swing door Space saving - small footprint Mobile – can be easily moved to another lab or space Insulated chamber, doors and piping to save energy Built-in vacuum pump with water saving device Automatic adjustment of cooling water to reduce waste Optional built-in stainless steel steam generator Single-door or double-door pass-through type Unlimited number of applicable programs Built-in chip card for easy program storage Flexible PT 100 sensor for safe sterilization of solutions Allows validation according to EN 285:06 a EN ISO 17665-1:06

The Unisteri HP IL is a unique, compact, multipurpose steam sterilizer with chamber volumes of 2.5 ft3, 5.6 ft3 and 8.47 ft3 (73, 160 and 254 liters). It is designed to effectively sterilize all instrumentation, materials, textiles, rubber and plastics that are heat resistant. It is also suitable for media cultivation and sterilization of solutions.

If you require speed, reliability and the highest level of sterilization safety, then the Unisteri HP IL Sterilizer is the right choice. Widely used in hospital surgical wards and daily clinics, smaller central sterilization departments, emergency service centers, dentistry clinics, microbiological worksites, and laboratories.

  • Rapid, powerful, intelligent, state-of-the-art design
  • Large color touch screen operator interface
  • Double microprocessor control system for safety and reliability
  • Built-in printer and interface for PC connection
  • Safe semi-automatic swing door
  • Space saving - small footprint
  • Mobile – can be easily moved to another lab or space
  • Insulated chamber, doors and piping to save energy
  • Built-in vacuum pump with water saving device
  • Automatic adjustment of cooling water to reduce waste
  • Optional built-in stainless steel steam generator
  • Single-door or double-door pass-through type
  • Unlimited number of applicable programs
  • Built-in chip card for easy program storage
  • Flexible PT 100 sensor for safe sterilization of solutions
  • Allows validation according to EN 285:06 a EN ISO 17665-1:06
Supplier's Site

Technical Specifications

  BMT USA, LLC
Product Category Autoclaves and Sterilizers
Product Number UN559-2
Product Name Unisteri Steam Sterilizer
External Bench / Cabinet
Internal Configuration Steam
Heat Source Steam
Application Industrial; Laboratory
Unlock Full Specs
to access all available technical data

Similar Products

Hot Air Sterilizers -  - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
External Vertical (Bell Top)
Internal Configuration Dry Heat
Application Industrial; Sterilizing
View Details
Hot Air Sterilizers Cleanrooms -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Internal Configuration Dry Heat
Application Industrial; Sterilizing
Controller Type Programmable
View Details
Pass-Through Steam Heated Autoclave - PS/QCS/SH200D - Priorclave, Ltd.
Specs
External Front Load (incl. Walk-in, Truck-in)
Heat Source Electric / Resistance
Application Laboratory
View Details